5MR Double Sided Power Grip® GT® 2 Neoprene
Double Sided 5mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.
| Megadyne Americas | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | D5MR-565 |
| Product Name | 5MR Double Sided Power Grip® GT® 2 Neoprene Timing Belt |
| Metric Pitch | GT 2 5mm Pitch |
| Features | Double-Sided |
| Belt Width | 9 to 25 mm (0.3543 to 0.9843 inch) |
| Belt Length | 565 mm (22.24 inch) |