Megadyne Americas 5MR Double Sided Power Grip® GT® 2 Neoprene Timing Belt D5MR-3120

Description
5MR Double Sided Power Grip® GT® 2 Neoprene Double Sided 5mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
5MR Double Sided Power Grip® GT® 2 Neoprene Double Sided 5mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
5MR Double Sided Power Grip® GT® 2 Neoprene Timing Belt - D5MR-3120 - Megadyne Americas
Pineville, NC, United States
5MR Double Sided Power Grip® GT® 2 Neoprene Timing Belt
D5MR-3120
5MR Double Sided Power Grip® GT® 2 Neoprene Timing Belt D5MR-3120
5MR Double Sided Power Grip® GT® 2 Neoprene Double Sided 5mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

5MR Double Sided Power Grip® GT® 2 Neoprene

Double Sided 5mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number D5MR-3120
Product Name 5MR Double Sided Power Grip® GT® 2 Neoprene Timing Belt
Metric Pitch GT 2 5mm Pitch
Features Double-Sided
Belt Width 9 to 25 mm (0.3543 to 0.9843 inch)
Belt Length 3120 mm (123 inch)
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 120 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M120060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Belts - 1821275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 1270 mm (50 inch)
View Details
Synchro-Link® High Performance STS Timing Belts (HPS) - Neoprene (Metric) (HPS5M, HPS8M, HPS14M) -  - Bando American, Inc.
Specs
Metric Pitch S 5mm; S 8mm; S 14mm
Belt Width 10 to 120 mm (0.3937 to 4.72 inch)
Number of Teeth 45 to 358
View Details