RS Components, Ltd. Timing Belts 1884531

Description
ContiTech Synchroforce CXP, 8M, W 20mm,
Request a Quote
Description
ContiTech Synchroforce CXP, 8M, W 20mm,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 1884531 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
1884531
Timing Belts 1884531
ContiTech Synchroforce CXP, 8M, W 20mm,

ContiTech Synchroforce CXP, 8M, W 20mm,

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 1884531
Product Name Timing Belts
Metric Pitch 8mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1821307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 6 mm (0.2362 inch)
Belt Length 312 mm (12.28 inch)
View Details
Timing Belts - 1821333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 9 mm (0.3543 inch)
Belt Length 312 mm (12.28 inch)
View Details
Timing Belts - 1821280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 1690 mm (66.54 inch)
View Details
Timing Belts - 1755170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 25 mm (0.9843 inch)
Belt Length 1000 mm (39.37 inch)
View Details