US Timing & Conveyor Open Ended Timing Belts T10-Metric Series

Description
Metric pitch The number following T or AT designates toothspacing in mm for example T10 and AT10 are 10 millimeters Made according to ISO 17396 Trapezoidal shaped tooth
Datasheet
Description
Metric pitch The number following T or AT designates toothspacing in mm for example T10 and AT10 are 10 millimeters Made according to ISO 17396 Trapezoidal shaped tooth
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Ended Timing Belts - T10-Metric Series - US Timing & Conveyor
Pineville, NC, USA
Open Ended Timing Belts
T10-Metric Series
Open Ended Timing Belts T10-Metric Series
Metric pitch The number following T or AT designates toothspacing in mm for example T10 and AT10 are 10 millimeters Made according to ISO 17396 Trapezoidal shaped tooth
  • Metric pitch
  • The number following T or AT designates toothspacing in mm for example T10 and AT10 are 10 millimeters
  • Made according to ISO 17396
  • Trapezoidal shaped tooth
Supplier's Site Datasheet

Technical Specifications

  US Timing & Conveyor
Product Category Timing Belts (metric)
Product Number T10-Metric Series
Product Name Open Ended Timing Belts
Metric Pitch T 10mm
Features Open-Ended
Belt Width 10 to 310 mm (0.3937 to 12.2 inch)
Number of Teeth 14 to 20
Unlock Full Specs
to access all available technical data

Similar Products

T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Belts - 2056045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 900 mm (35.43 inch)
View Details
2 mm (GT3) Pitch, 169 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M169090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details