US Timing & Conveyor Open Ended Timing Belts HTD5-Metric Series

Description
Metric pitch Made according to ISO 1350 Rounded shaped tooth The number following letter designation designates tooth spacing in mm for example RPP8, STD8,and HTD8 are 8 millimeters Softer engagement from rounded teeth reduces noise and improves tooth load capacityover trapezoidal pitches
Datasheet
Description
Metric pitch Made according to ISO 1350 Rounded shaped tooth The number following letter designation designates tooth spacing in mm for example RPP8, STD8,and HTD8 are 8 millimeters Softer engagement from rounded teeth reduces noise and improves tooth load capacityover trapezoidal pitches
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Ended Timing Belts - HTD5-Metric Series - US Timing & Conveyor
Pineville, NC, USA
Open Ended Timing Belts
HTD5-Metric Series
Open Ended Timing Belts HTD5-Metric Series
Metric pitch Made according to ISO 1350 Rounded shaped tooth The number following letter designation designates tooth spacing in mm for example RPP8, STD8,and HTD8 are 8 millimeters Softer engagement from rounded teeth reduces noise and improves tooth load capacityover trapezoidal pitches
  • Metric pitch
  • Made according to ISO 1350
  • Rounded shaped tooth
  • The number following letter designation designates tooth spacing in mm for example RPP8, STD8,and HTD8 are 8 millimeters
  • Softer engagement from rounded teeth reduces noise and improves tooth load capacityover trapezoidal pitches
Supplier's Site Datasheet

Technical Specifications

  US Timing & Conveyor
Product Category Timing Belts (metric)
Product Number HTD5-Metric Series
Product Name Open Ended Timing Belts
Metric Pitch HTD 5mm
Features Open-Ended
Belt Width 10 to 50 mm (0.3937 to 1.97 inch)
Number of Teeth 14 to 16
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1821273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 1050 mm (41.34 inch)
View Details
2 mm (GT3) Pitch, 246 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M246030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Industrial Custom Timing Belts - Cleat Options -  - US Timing & Conveyor
Specs
Belt Material Polyurethane; White 92 ShA TPU and clear 90 ShA FDA compliant TPU
Reinforcement Kevlar® (optional feature)
View Details