N5/15HG-SJT3X16-C13/
| Mega Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | AC Power Cords | AC Power Cords |
| Product Number | 458-M163 | 99AC3087 |
| Product Name | Hospital Grade Detachable | N5/15Hg-Sjt3X16-C13/10 C/g/c Rohs Compliant Mega Electronics |
| Cord Color | Gray | |
| Approvals | RoHS; UL Listing Mark; CSA Mark (US, NRTL/C) | RoHS |
| Number of Conductors | 3 | |
| Male End Type | NEMA 5-15P | |
| Female End Type | IEC-320-C13 |
PVC, black