Mega Electronics, Inc. N1/15-C7 17815

Description
Description

Suppliers

Company
Product
Description
Supplier Links
New Brunswick, NJ, USA
N1/15-C7
17815
N1/15-C7 17815
N1/15(Polarized)-Spt-2 2X18-C7/6 7 Rohs Compliant Mega Electronics - 99AC3050 - Newark, An Avnet Company
Chicago, IL, United States
N1/15(Polarized)-Spt-2 2X18-C7/6 7 Rohs Compliant Mega Electronics
99AC3050
N1/15(Polarized)-Spt-2 2X18-C7/6 7 Rohs Compliant Mega Electronics 99AC3050
N1/15(POLARIZED)-SPT -2 2X18-C7/6 7" ROHS COMPLIANT: YES

N1/15(POLARIZED)-SPT-2 2X18-C7/6 7" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Mega Electronics, Inc. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 17815 99AC3050
Product Name N1/15-C7 N1/15(Polarized)-Spt-2 2X18-C7/6 7 Rohs Compliant Mega Electronics
Cord Color Black
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C) RoHS
Number of Conductors 2
Male End Type NEMA 1-15P
Polarization Polarized
Unlock Full Specs
to access all available technical data

Similar Products

VAC17KS, Switzerland, V-Lock cord retaining, 3.0 m, Connector IEC C17, H05VV-F2G1, black - 3-102-364 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
50IN 90° Style Fan Power Cord - 07190-50 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 50 inch (1270 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers