MediaTek USA Inc. RF Transceiver ICs MT7921LEN/B

Description
802.11 A/B/G/N/AC/AX WI-FI 2T2R
Request a Quote Datasheet
Description
802.11 A/B/G/N/AC/AX WI-FI 2T2R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 5769-MT7921LEN/B-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
5769-MT7921LEN/B-ND
RF Transceiver ICs 5769-MT7921LEN/B-ND
802.11 A/B/G/N/AC/AX WI-FI 2T2R

802.11 A/B/G/N/AC/AX WI-FI 2T2R

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 5769-MT7921LEN/B-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Interface USB
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3110SQ-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54S138DM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4709-B-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 16 mA
View Details
2 suppliers
CC2540T SimpleLink High Temperature Bluetooth Smart Wireless MCU - CC2540TF256RHAR - Texas Instruments
Specs
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 3.6V; Other; 2
View Details
4 suppliers