Infineon Technologies AG RF Transceiver ICs CYW20735KFBG

Description
IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 111-VFBGA
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 111-VFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BCM20735KFBG-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
BCM20735KFBG-ND
RF Transceiver ICs BCM20735KFBG-ND
IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 111-VFBGA

IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 111-VFBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number BCM20735KFBG-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
Operating Frequency 2400 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LM20B-PAAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
GPS Antennas - 8968305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Receivers - SI4763-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details
CC8531 PurePath? Wireless 2.4 GHz RF SoC for wireless digital audio streaming - CC8531RHAR - Texas Instruments
Specs
Features RoHS
Operating Frequency 2400 MHz
View Details
4 suppliers