StarTech.com FAN5X1TX3 Axial Fan
| RS Components, Ltd. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2804592 |
| Product Name | Axial Fans |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 8.63 SCFM (14.67 m³/hr) |
| Nominal Voltage | 12 volts |
| Running Current | 0.0900 amps |
| Nominal Power | 1 watts |