Hammond Manufacturing Company Inc. Electrical - Climate Control - Filtered Fans PF67000T12BK460

Description
Features Maintains a UL Tested NEMA Type 12 seal against enclosure UL Recognized to UL 508A, category NITW2/8, UL File #E175229 Patented “Click & Fit” design provides a hardware free installation! Plastic made from strong, heat resistant ABS-FR, UL 94 V0 fire approved material Fan ships with one filter. Additional filters can be purchased separately Fan Motor is CSA Approved Options: Black Grills Accessories Exhaust Filters Replacement Filters Filterfan Rainhoods - 4/4X Filterfan Rainhoods - 3R Thermostats Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Number Light Gray RAL 7035 - Part Number Black RAL9011 - Voltage - Power - Exhaust Filter Light Gray RAL7035 - Exhaust Filter Black RAL9011 PF65000T12LG - PF65000T12BK - 115V 90W PFA60000LG - PFA60000BK PF65000T12LG230 - PF65000T12BK230 - 230V 80W PFA60000LG - PFA60000BK PF66000T12LG - PF66000T12BK - 115V 160W PFA60000LG - PFA60000BK PF66000T12LG230 - PF66000T12BK230 - 230V 155W PFA60000LG - PFA60000BK PF67000T12LG - PF67000T12BK - 115V 195W PFA60000LG - PFA60000BK PF67000T12LG230 - PF67000T12BK230 - 230V 200W PFA60000LG - PFA60000BK PF67000T12LG460 - PF67000T12BK460 - 460V 170W PFA60000LG - PFA60000BK Airflow data - PF 65000 - PF 66000 - PF 67000 - PFA 60000 Filter material Type 12 Filtermat Type 12 Filtermat Type 12 Filtermat Type 12 Filtermat Unimpeded airflow 297 CFM 462 CFM 560 CFM Capacity free-flow IP 54: 160 W/K / 160 W/K IP 54: 213 W/K / 218 W/K IP 54: 282 W/K / 292 W/K IP 55: 168 W/K / 168 W/K IP 55: 257 W/K / 262 W/K IP 55: 308 W/K / 317 W/K Airflow in combination 230 CFM 295 CFM 368 CFM (Filterfan + Exhaust Filter) (PF 65000 + PFA 60000) (PF 66000 + PFA 60000) (PF 67000 + PFA 60000) Capacity in combination 127 W/K 167 W/K 208 W/K (Filterfan + Exhaust Filter) (PF 65000 + PFA 60000) (PF 66000 + PFA 60000) (PF 67000 + PFA 60000) Max. static pressure (Airflow = 0) 74 Pa 134 Pa 187 Pa Filtration efficiency 0.91 0.91 0.91 0.91 Filter material grade G 4 (DIN EN 779) G 4 (DIN EN 779) G 4 (DIN EN 779) G 4 (DIN EN 779) Duty cycle 1 1 1 Technical data - PF 65000 - PF 66000 - PF 67000 - PFA 60000 Outside dimensions in mm 320 x 320 x 150 320 x 320 x 150 320 x 320 x 150 320 x 320 x 39 (height x width x installation depth) Bearing type ball bearings ball bearings ball bearings Fitting position any, horizontal airflow preferred any Construction housing and guard of sprayed thermoplastic, self-extinguishing, UL 94 VO Weight 3.2 kg 3.2 kg 3.7 kg 0.7 kg Safety protection in accordance with DIN 31 001 Color RAL 7035, Light Grey Connections cage clamp cage clamp cage clamp Noise Level (EN ISO 3741) 52 dB (A) 64 dB (A) 69 db (A) Supplementary data - PF 65000 - PF 66000 - PF 67000 Operating temperature – 15 °C (- 5 °F) to / bis + 55 °C (+ 131 °F) Storage temperature – 20 °C (- 4 °F) to / bis + 70 °C (+ 158 °F) Max. relative humidity 0.9 System of protection NEMA Type 12, IP 55 (EN 60 529), when installed as specified Basic Accessories parts kit filter mat, user manual radiant heater, fan heater, thermostat, hygrostat Approvals UL Recognized * Tolerance installation cutout 291 + 1/-0 thickness of material to 2 mm 292 + 1/-0 thickness of material > 2 mm < 3 mm
Request a Quote
Description
Features Maintains a UL Tested NEMA Type 12 seal against enclosure UL Recognized to UL 508A, category NITW2/8, UL File #E175229 Patented “Click & Fit” design provides a hardware free installation! Plastic made from strong, heat resistant ABS-FR, UL 94 V0 fire approved material Fan ships with one filter. Additional filters can be purchased separately Fan Motor is CSA Approved Options: Black Grills Accessories Exhaust Filters Replacement Filters Filterfan Rainhoods - 4/4X Filterfan Rainhoods - 3R Thermostats Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Number Light Gray RAL 7035 - Part Number Black RAL9011 - Voltage - Power - Exhaust Filter Light Gray RAL7035 - Exhaust Filter Black RAL9011 PF65000T12LG - PF65000T12BK - 115V 90W PFA60000LG - PFA60000BK PF65000T12LG230 - PF65000T12BK230 - 230V 80W PFA60000LG - PFA60000BK PF66000T12LG - PF66000T12BK - 115V 160W PFA60000LG - PFA60000BK PF66000T12LG230 - PF66000T12BK230 - 230V 155W PFA60000LG - PFA60000BK PF67000T12LG - PF67000T12BK - 115V 195W PFA60000LG - PFA60000BK PF67000T12LG230 - PF67000T12BK230 - 230V 200W PFA60000LG - PFA60000BK PF67000T12LG460 - PF67000T12BK460 - 460V 170W PFA60000LG - PFA60000BK Airflow data - PF 65000 - PF 66000 - PF 67000 - PFA 60000 Filter material Type 12 Filtermat Type 12 Filtermat Type 12 Filtermat Type 12 Filtermat Unimpeded airflow 297 CFM 462 CFM 560 CFM Capacity free-flow IP 54: 160 W/K / 160 W/K IP 54: 213 W/K / 218 W/K IP 54: 282 W/K / 292 W/K IP 55: 168 W/K / 168 W/K IP 55: 257 W/K / 262 W/K IP 55: 308 W/K / 317 W/K Airflow in combination 230 CFM 295 CFM 368 CFM (Filterfan + Exhaust Filter) (PF 65000 + PFA 60000) (PF 66000 + PFA 60000) (PF 67000 + PFA 60000) Capacity in combination 127 W/K 167 W/K 208 W/K (Filterfan + Exhaust Filter) (PF 65000 + PFA 60000) (PF 66000 + PFA 60000) (PF 67000 + PFA 60000) Max. static pressure (Airflow = 0) 74 Pa 134 Pa 187 Pa Filtration efficiency 0.91 0.91 0.91 0.91 Filter material grade G 4 (DIN EN 779) G 4 (DIN EN 779) G 4 (DIN EN 779) G 4 (DIN EN 779) Duty cycle 1 1 1 Technical data - PF 65000 - PF 66000 - PF 67000 - PFA 60000 Outside dimensions in mm 320 x 320 x 150 320 x 320 x 150 320 x 320 x 150 320 x 320 x 39 (height x width x installation depth) Bearing type ball bearings ball bearings ball bearings Fitting position any, horizontal airflow preferred any Construction housing and guard of sprayed thermoplastic, self-extinguishing, UL 94 VO Weight 3.2 kg 3.2 kg 3.7 kg 0.7 kg Safety protection in accordance with DIN 31 001 Color RAL 7035, Light Grey Connections cage clamp cage clamp cage clamp Noise Level (EN ISO 3741) 52 dB (A) 64 dB (A) 69 db (A) Supplementary data - PF 65000 - PF 66000 - PF 67000 Operating temperature – 15 °C (- 5 °F) to / bis + 55 °C (+ 131 °F) Storage temperature – 20 °C (- 4 °F) to / bis + 70 °C (+ 158 °F) Max. relative humidity 0.9 System of protection NEMA Type 12, IP 55 (EN 60 529), when installed as specified Basic Accessories parts kit filter mat, user manual radiant heater, fan heater, thermostat, hygrostat Approvals UL Recognized * Tolerance installation cutout 291 + 1/-0 thickness of material to 2 mm 292 + 1/-0 thickness of material > 2 mm < 3 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Climate Control - Filtered Fans - PF67000T12BK460 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Climate Control - Filtered Fans
PF67000T12BK460
Electrical - Climate Control - Filtered Fans PF67000T12BK460
Features Maintains a UL Tested NEMA Type 12 seal against enclosure UL Recognized to UL 508A, category NITW2/8, UL File #E175229 Patented “Click & Fit” design provides a hardware free installation! Plastic made from strong, heat resistant ABS-FR, UL 94 V0 fire approved material Fan ships with one filter. Additional filters can be purchased separately Fan Motor is CSA Approved Options: Black Grills Accessories Exhaust Filters Replacement Filters Filterfan Rainhoods - 4/4X Filterfan Rainhoods - 3R Thermostats Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Number Light Gray RAL 7035 - Part Number Black RAL9011 - Voltage - Power - Exhaust Filter Light Gray RAL7035 - Exhaust Filter Black RAL9011 PF65000T12LG - PF65000T12BK - 115V 90W PFA60000LG - PFA60000BK PF65000T12LG230 - PF65000T12BK230 - 230V 80W PFA60000LG - PFA60000BK PF66000T12LG - PF66000T12BK - 115V 160W PFA60000LG - PFA60000BK PF66000T12LG230 - PF66000T12BK230 - 230V 155W PFA60000LG - PFA60000BK PF67000T12LG - PF67000T12BK - 115V 195W PFA60000LG - PFA60000BK PF67000T12LG230 - PF67000T12BK230 - 230V 200W PFA60000LG - PFA60000BK PF67000T12LG460 - PF67000T12BK460 - 460V 170W PFA60000LG - PFA60000BK Airflow data - PF 65000 - PF 66000 - PF 67000 - PFA 60000 Filter material Type 12 Filtermat Type 12 Filtermat Type 12 Filtermat Type 12 Filtermat Unimpeded airflow 297 CFM 462 CFM 560 CFM Capacity free-flow IP 54: 160 W/K / 160 W/K IP 54: 213 W/K / 218 W/K IP 54: 282 W/K / 292 W/K IP 55: 168 W/K / 168 W/K IP 55: 257 W/K / 262 W/K IP 55: 308 W/K / 317 W/K Airflow in combination 230 CFM 295 CFM 368 CFM (Filterfan + Exhaust Filter) (PF 65000 + PFA 60000) (PF 66000 + PFA 60000) (PF 67000 + PFA 60000) Capacity in combination 127 W/K 167 W/K 208 W/K (Filterfan + Exhaust Filter) (PF 65000 + PFA 60000) (PF 66000 + PFA 60000) (PF 67000 + PFA 60000) Max. static pressure (Airflow = 0) 74 Pa 134 Pa 187 Pa Filtration efficiency 0.91 0.91 0.91 0.91 Filter material grade G 4 (DIN EN 779) G 4 (DIN EN 779) G 4 (DIN EN 779) G 4 (DIN EN 779) Duty cycle 1 1 1 Technical data - PF 65000 - PF 66000 - PF 67000 - PFA 60000 Outside dimensions in mm 320 x 320 x 150 320 x 320 x 150 320 x 320 x 150 320 x 320 x 39 (height x width x installation depth) Bearing type ball bearings ball bearings ball bearings Fitting position any, horizontal airflow preferred any Construction housing and guard of sprayed thermoplastic, self-extinguishing, UL 94 VO Weight 3.2 kg 3.2 kg 3.7 kg 0.7 kg Safety protection in accordance with DIN 31 001 Color RAL 7035, Light Grey Connections cage clamp cage clamp cage clamp Noise Level (EN ISO 3741) 52 dB (A) 64 dB (A) 69 db (A) Supplementary data - PF 65000 - PF 66000 - PF 67000 Operating temperature – 15 °C (- 5 °F) to / bis + 55 °C (+ 131 °F) Storage temperature – 20 °C (- 4 °F) to / bis + 70 °C (+ 158 °F) Max. relative humidity 0.9 System of protection NEMA Type 12, IP 55 (EN 60 529), when installed as specified Basic Accessories parts kit filter mat, user manual radiant heater, fan heater, thermostat, hygrostat Approvals UL Recognized * Tolerance installation cutout 291 + 1/-0 thickness of material to 2 mm 292 + 1/-0 thickness of material > 2 mm < 3 mm

Features

  • Maintains a UL Tested NEMA Type 12 seal against enclosure
  • UL Recognized to UL 508A, category NITW2/8, UL File #E175229
  • Patented “Click & Fit” design provides a hardware free installation!
  • Plastic made from strong, heat resistant ABS-FR, UL 94 V0 fire approved material
  • Fan ships with one filter. Additional filters can be purchased separately
  • Fan Motor is CSA Approved
  • Options: Black Grills

Accessories

  • Exhaust Filters
  • Replacement Filters
  • Filterfan Rainhoods - 4/4X
  • Filterfan Rainhoods - 3R
  • Thermostats

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part Number Light Gray RAL 7035 - Part Number Black RAL9011 - Voltage - Power - Exhaust Filter Light Gray RAL7035 - Exhaust Filter Black RAL9011
PF65000T12LG - PF65000T12BK - 115V 90W PFA60000LG - PFA60000BK
PF65000T12LG230 - PF65000T12BK230 - 230V 80W PFA60000LG - PFA60000BK
PF66000T12LG - PF66000T12BK - 115V 160W PFA60000LG - PFA60000BK
PF66000T12LG230 - PF66000T12BK230 - 230V 155W PFA60000LG - PFA60000BK
PF67000T12LG - PF67000T12BK - 115V 195W PFA60000LG - PFA60000BK
PF67000T12LG230 - PF67000T12BK230 - 230V 200W PFA60000LG - PFA60000BK
PF67000T12LG460 - PF67000T12BK460 - 460V 170W PFA60000LG - PFA60000BK
Airflow data - PF 65000 - PF 66000 - PF 67000 - PFA 60000
Filter material Type 12 Filtermat Type 12 Filtermat Type 12 Filtermat Type 12 Filtermat
Unimpeded airflow 297 CFM 462 CFM 560 CFM
Capacity free-flow IP 54: 160 W/K / 160 W/K IP 54: 213 W/K / 218 W/K IP 54: 282 W/K / 292 W/K
IP 55: 168 W/K / 168 W/K IP 55: 257 W/K / 262 W/K IP 55: 308 W/K / 317 W/K
Airflow in combination 230 CFM 295 CFM 368 CFM
(Filterfan + Exhaust Filter) (PF 65000 + PFA 60000) (PF 66000 + PFA 60000) (PF 67000 + PFA 60000)
Capacity in combination 127 W/K 167 W/K 208 W/K
(Filterfan + Exhaust Filter) (PF 65000 + PFA 60000) (PF 66000 + PFA 60000) (PF 67000 + PFA 60000)
Max. static pressure (Airflow = 0) 74 Pa 134 Pa 187 Pa
Filtration efficiency 0.91 0.91 0.91 0.91
Filter material grade G 4 (DIN EN 779) G 4 (DIN EN 779) G 4 (DIN EN 779) G 4 (DIN EN 779)
Duty cycle 1 1 1
Technical data - PF 65000 - PF 66000 - PF 67000 - PFA 60000
Outside dimensions in mm 320 x 320 x 150 320 x 320 x 150 320 x 320 x 150 320 x 320 x 39
(height x width x installation depth)
Bearing type ball bearings ball bearings ball bearings
Fitting position any, horizontal airflow preferred any
Construction housing and guard of sprayed thermoplastic, self-extinguishing, UL 94 VO
Weight 3.2 kg 3.2 kg 3.7 kg 0.7 kg
Safety protection in accordance with DIN 31 001
Color RAL 7035, Light Grey
Connections cage clamp cage clamp cage clamp
Noise Level (EN ISO 3741) 52 dB (A) 64 dB (A) 69 db (A)
Supplementary data - PF 65000 - PF 66000 - PF 67000
Operating temperature – 15 °C (- 5 °F) to / bis + 55 °C (+ 131 °F)
Storage temperature – 20 °C (- 4 °F) to / bis + 70 °C (+ 158 °F)
Max. relative humidity 0.9
System of protection NEMA Type 12, IP 55 (EN 60 529), when installed as specified
Basic Accessories parts kit filter mat, user manual radiant heater, fan heater, thermostat, hygrostat
Approvals UL Recognized
* Tolerance installation cutout 291 + 1/-0 thickness of material to 2 mm
292 + 1/-0 thickness of material > 2 mm < 3 mm

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Electronic Cooling Fans
Product Number PF67000T12BK460
Product Name Electrical - Climate Control - Filtered Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - XFF10 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Electrical - Climate Control - Filtered Fans - PFA10000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Electrical - Climate Control - Filtered Fans - PF66000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 115 volts
View Details
Electrical - Climate Control - Filtered Fans - PFA60000BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 368 SCFM (625 m³/hr)
Maximum Static Pressure 0.7507 in H2O (1.4 Torr)
View Details