STEGO Roof Filter Fan RFP 018 01861.0-00

Description
Roof filter fans and roof exhaust filters are used in enclosures from which warm air must be diverted due to increased heat development. The ready-to-connect and low-noise roof filter fan is used to expel warm air from within the enclosure. Alternatively, the roof exhaust filter provides passive ventilation. The RFP 018 series comes in two versions: one utilizes four small axial fans, improving reliability and maintaining continuous operations even if one of the fans should fail; the second uses a larger single high capacity fan. Technical Data Axial fans, ball bearing service life min. 50,000 h at 77 °F (25 °C) and 65 %RH aluminum fan body, plastic rotor Connection 3-pole clamp, AWG 14 (2.5 mm²), clamping torque 0.8 Nm max. Housing plastic, UL 94V-0, light grey; UV light resistant according to UL 746C (f1) Filter mat G3 acc. to DIN EN 779, filtering degree 85% Filter material synthetic fiber with progressive construction, temperature resistant to 212 °F, self-extinguishing class F1; moisture resistant to 100 %RH, reusable - can be cleaned by washing or vacuuming Operating / Storage temperature dependent on fan type (see below) Operating / Storage humidity max. 90 %RH (non-condensing) Protection class / Protection type I (grounded) / IP32 Approvals EAC, VDE (AC 230 V only); UL intended
Request a Quote
Description
Roof filter fans and roof exhaust filters are used in enclosures from which warm air must be diverted due to increased heat development. The ready-to-connect and low-noise roof filter fan is used to expel warm air from within the enclosure. Alternatively, the roof exhaust filter provides passive ventilation. The RFP 018 series comes in two versions: one utilizes four small axial fans, improving reliability and maintaining continuous operations even if one of the fans should fail; the second uses a larger single high capacity fan. Technical Data Axial fans, ball bearing service life min. 50,000 h at 77 °F (25 °C) and 65 %RH aluminum fan body, plastic rotor Connection 3-pole clamp, AWG 14 (2.5 mm²), clamping torque 0.8 Nm max. Housing plastic, UL 94V-0, light grey; UV light resistant according to UL 746C (f1) Filter mat G3 acc. to DIN EN 779, filtering degree 85% Filter material synthetic fiber with progressive construction, temperature resistant to 212 °F, self-extinguishing class F1; moisture resistant to 100 %RH, reusable - can be cleaned by washing or vacuuming Operating / Storage temperature dependent on fan type (see below) Operating / Storage humidity max. 90 %RH (non-condensing) Protection class / Protection type I (grounded) / IP32 Approvals EAC, VDE (AC 230 V only); UL intended
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The roof filter fan RFP 018, model 01861.0-00, is a 230 V, 50 Hz axial fan designed for exhausting warm air from electrical enclosures with integrated pressure compensation. It has an aluminum fan body and plastic rotor, a G3 plastic fiber filter mat rated by ISO 16890 with 57 % initial gravimetric arrestance, and operates within a temperature range of -13 °F to 158 °F. The unit produces 294.3 cfm of cooling airflow at 67 dB(A) and has a mounting cut-out of 246 x 246 in. The casing is UL94 V-0 rated light gray plastic with UV resistance per UL746C (f1), and the connection is a 3-pole clamp rated for 2.5 mm² max. with a maximum torque of 0.8 Nm. Service life exceeds 50,000 hours. Operation requires pairing with an inlet filter or inlet filter fan for pressure compensation.

Datasheet Summary
Powered by GS/AI

The roof filter fan RFP 018, model 01861.0-00, is a 230 V, 50 Hz axial fan designed for exhausting warm air from electrical enclosures with integrated pressure compensation. It has an aluminum fan body and plastic rotor, a G3 plastic fiber filter mat rated by ISO 16890 with 57 % initial gravimetric arrestance, and operates within a temperature range of -13 °F to 158 °F. The unit produces 294.3 cfm of cooling airflow at 67 dB(A) and has a mounting cut-out of 246 x 246 in. The casing is UL94 V-0 rated light gray plastic with UV resistance per UL746C (f1), and the connection is a 3-pole clamp rated for 2.5 mm² max. with a maximum torque of 0.8 Nm. Service life exceeds 50,000 hours. Operation requires pairing with an inlet filter or inlet filter fan for pressure compensation.

Suppliers

Company
Product
Description
Supplier Links
Roof Filter Fan RFP 018 - 01861.0-00 - STEGO
Kennesaw, GA, United States
Roof Filter Fan RFP 018
01861.0-00
Roof Filter Fan RFP 018 01861.0-00
Roof filter fans and roof exhaust filters are used in enclosures from which warm air must be diverted due to increased heat development. The ready-to-connect and low-noise roof filter fan is used to expel warm air from within the enclosure. Alternatively, the roof exhaust filter provides passive ventilation. The RFP 018 series comes in two versions: one utilizes four small axial fans, improving reliability and maintaining continuous operations even if one of the fans should fail; the second uses a larger single high capacity fan. Technical Data Axial fans, ball bearing service life min. 50,000 h at 77 °F (25 °C) and 65 %RH aluminum fan body, plastic rotor Connection 3-pole clamp, AWG 14 (2.5 mm²), clamping torque 0.8 Nm max. Housing plastic, UL 94V-0, light grey; UV light resistant according to UL 746C (f1) Filter mat G3 acc. to DIN EN 779, filtering degree 85% Filter material synthetic fiber with progressive construction, temperature resistant to 212 °F, self-extinguishing class F1; moisture resistant to 100 %RH, reusable - can be cleaned by washing or vacuuming Operating / Storage temperature dependent on fan type (see below) Operating / Storage humidity max. 90 %RH (non-condensing) Protection class / Protection type I (grounded) / IP32 Approvals EAC, VDE (AC 230 V only); UL intended

Roof filter fans and roof exhaust filters are used in enclosures from which warm air must be diverted due to increased heat development. The ready-to-connect and low-noise roof filter fan is used to expel warm air from within the enclosure. Alternatively, the roof exhaust filter provides passive ventilation. The RFP 018 series comes in two versions: one utilizes four small axial fans, improving reliability and maintaining continuous operations even if one of the fans should fail; the second uses a larger single high capacity fan.

Technical Data

Axial fans, ball bearingservice life min. 50,000 h at 77 °F (25 °C) and 65 %RH
aluminum fan body, plastic rotor
Connection3-pole clamp, AWG 14 (2.5 mm²), clamping torque 0.8 Nm max.
Housingplastic, UL 94V-0, light grey;
UV light resistant according to UL 746C (f1)
Filter matG3 acc. to DIN EN 779, filtering degree 85%
Filter materialsynthetic fiber with progressive construction, temperature
resistant to 212 °F, self-extinguishing class F1;
moisture resistant to 100 %RH, reusable - can be cleaned by
washing or vacuuming
Operating / Storage temperaturedependent on fan type (see below)
Operating / Storage humiditymax. 90 %RH (non-condensing)
Protection class / Protection typeI (grounded) / IP32
ApprovalsEAC, VDE (AC 230 V only); UL intended
Supplier's Site Datasheet

Technical Specifications

  STEGO
Product Category Electronic Cooling Fans
Product Number 01861.0-00
Product Name Roof Filter Fan RFP 018
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 294 SCFM (500 m³/hr)
Nominal Voltage 230 volts
Voltage Range 230 volts
Blower/Fan Type Axial Fan
Unlock Full Specs
to access all available technical data

Similar Products

Roof Filter Fan RFP 018 - 01860.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 177 SCFM (301 m³/hr)
Nominal Voltage 230 volts
View Details
Ptc Heater Hg 140, Ac/dc 42-60 V, 150W Stego - 55X4780 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 160 to 180 SCFM (271 to 305 m³/hr)
Nominal Voltage 230 volts
View Details
Ptc Heater Hg 140, Ac/dc 43-55 V, 45W Stego - 24T1241 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details