Pelonis Technologies, Inc. 5010-7 Series 0.50 Watt (W) Power Brushless Direct Current (DC) Axial Fan C5010L05BPLP1b-7

Description
50 x 50 x 10mm (1.97 x 1.97 x 0.39in.) 5V, 12V, 24V 9.04~18.09 CFM (0.26~0.51 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote
Description
50 x 50 x 10mm (1.97 x 1.97 x 0.39in.) 5V, 12V, 24V 9.04~18.09 CFM (0.26~0.51 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C5010L05BPLP1b-7 is a 50 x 50 x 10 mm brushless DC axial fan designed for efficient cooling in various applications. It operates at nominal voltages of 5V, 12V, or 24V, providing airflow ranging from 9.04 to 18.09 CFM (0.26 to 0.51 m¬=/min). The fan features dual ball bearings for enhanced reliability and a thermoplastic PBT frame and impeller, both rated UL94-V0 for flame resistance. This model is equipped with locked rotor protection and has an operating temperature range of -10°C to +70°C, ensuring functionality in diverse environments. The expected operating life is approximately 70,000 hours, making it suitable for long-term applications. The fan is compliant with UL, CE, and RoHS standards, indicating adherence to safety and environmental regulations.

Datasheet Summary
Powered by GS/AI

The C5010L05BPLP1b-7 is a 50 x 50 x 10 mm brushless DC axial fan designed for efficient cooling in various applications. It operates at nominal voltages of 5V, 12V, or 24V, providing airflow ranging from 9.04 to 18.09 CFM (0.26 to 0.51 m¬=/min). The fan features dual ball bearings for enhanced reliability and a thermoplastic PBT frame and impeller, both rated UL94-V0 for flame resistance. This model is equipped with locked rotor protection and has an operating temperature range of -10°C to +70°C, ensuring functionality in diverse environments. The expected operating life is approximately 70,000 hours, making it suitable for long-term applications. The fan is compliant with UL, CE, and RoHS standards, indicating adherence to safety and environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
5010-7 Series 0.50 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5010L05BPLP1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
5010-7 Series 0.50 Watt (W) Power Brushless Direct Current (DC) Axial Fan
C5010L05BPLP1b-7
5010-7 Series 0.50 Watt (W) Power Brushless Direct Current (DC) Axial Fan C5010L05BPLP1b-7
50 x 50 x 10mm (1.97 x 1.97 x 0.39in.) 5V, 12V, 24V 9.04~18.09 CFM (0.26~0.51 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

50 x 50 x 10mm (1.97 x 1.97 x 0.39in.)
5V, 12V, 24V
9.04~18.09 CFM (0.26~0.51 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number C5010L05BPLP1b-7
Product Name 5010-7 Series 0.50 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0819 to ? in H2O (0.1530 to ? Torr)
Maximum Sound Level 25.85 dbA
Nominal Voltage 5 to 6 volts
Running Current 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

5015-7 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5015M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1331 to ? in H2O (0.2486 to ? Torr)
Maximum Sound Level 27.6 dbA
View Details
4020-7 Series 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2260 to ? in H2O (0.4222 to ? Torr)
Maximum Sound Level 32.38 dbA
View Details
1.04 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB454 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.02 SCFM (1.74 m³/hr)
Maximum Static Pressure 0.2230 in H2O (0.4166 Torr)
View Details
6020-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6020X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3358 to ? in H2O (0.6274 to ? Torr)
Maximum Sound Level 39.16 dbA
View Details