Filter fan FF 018 provides filtered airflow for indoor electrical enclosures using four quiet axial fans. It operates at 230 V AC, 50 Hz, consuming 15 W and emitting 39 dB(A) noise. Cooling air flow is 40 cfm at the outlet and 60 cfm at the inlet. The unit has an IP54 rating, UV-resistant UL94 V-0 plastic housing, and a G4 filter. It requires a 176 x 176 mm mounting cut-out, has an installation depth of 3.4 in, and weighs 45.9 oz. Operating temperature ranges from 14 °F to 158 °F, with storage from -40 °F to 158 °F. Humidity limit is ≤90 % rF. Connection is two 100 mm stranded wires with 2.5 mm² cross-section.
Filter fans are used to provide an optimum climate in enclosures. The interior temperature of an enclosure can be reduced by channeling cooler filtered outside air into the enclosure thus expelling heated internal air. The resulting air flow prevents formation of localized heat pockets and protects the electronic components from overheating. The plastic used for the hood of this filter fan series is highly weather and UV light resistant.
Technical Data
| Axial fan, ball bearing | service life min. 50,000 h at 77 °F (25 °C) and 65 %RH aluminum fan body, metal rotor |
|---|---|
| Connection | 3-pole clamp, AWG 14 (2.5 mm²), clamping torque 0.8 Nm max. |
| Housing (filter fan and exhaust filter) | plastic, UL 94V-0, light grey |
| Hood (filter fan and exhaust filter) | plastic, UL 94V-0, light grey; UV light resistant according to UL 746C (f1) |
| Mounting frame | with double-sided industrial adhesive for mounting to the outside of enclosure; certain operating circumstances may make the additional use of screws necessary; cut-out template included |
| Filter media rating | G4 acc. to DIN EN 779, filtering degree 94% |
| Filter material | synthetic fiber with progressive construction, temperature resistant to 212 °F, self-extinguishing class F1; moisture resistant to 100 %RH, reusable - can be cleaned by washing or vacuuming |
| Operating / Storage temperature | -13 to +158 °F (-25 to +70 °C) |
| Operating / Storage humidity | max. 90 %RH (non-condensing) |
| Protection class | I (grounded) |
| Approvals | UL File No. E234324 (all), EAC, VDE (AC 230 V only) |
Filter Fan, 6.93 x 6.93", 60/40 cfm, 230
| STEGO | Galco Industrial Electronics | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 01802.0-00 | 01802.0-00 |
| Product Name | Filter Fan FF 018 | STGO Filter |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 60 SCFM (102 m³/hr) | |
| Maximum Sound Level | 39 dbA | |
| Nominal Voltage | 230 volts | |
| Voltage Range | 230 volts |