Mechanical Products, Inc. Mechanical Products 19M-P10-R-080-02 Series 19 Circuit Breaker 80A, 30VDC, Type III Manual Reset LED 19M-P10-R-080-02

Description
Mechanical Products 19M-P10-R-080-02 Series 19 Circuit Breaker Category: Mechanical Products Series 19 Circuit Breakers Manufacturer: Mechanical Products Manual reset with red LED button Can be used in harsh applications Superior ingress protection IP67 - water immersion up to 1 m IP69K - high-temperature water pressure Robust high-temperature thermoplastic case 1/4"-28 plated brass terminal studs with stainless steel sems nuts SAE J1625 compliant Ignition Protected: SAE J1171 UL Recognized - UL1077 Similar to Sansata Klixon® SDLM-80 Easy visual aid in finding open circuit breaker with LED button Superior moisture sealing for use in harsh water environments Quick panel mount installation with reset button access through panel
Request a Quote Datasheet
Description
Mechanical Products 19M-P10-R-080-02 Series 19 Circuit Breaker Category: Mechanical Products Series 19 Circuit Breakers Manufacturer: Mechanical Products Manual reset with red LED button Can be used in harsh applications Superior ingress protection IP67 - water immersion up to 1 m IP69K - high-temperature water pressure Robust high-temperature thermoplastic case 1/4"-28 plated brass terminal studs with stainless steel sems nuts SAE J1625 compliant Ignition Protected: SAE J1171 UL Recognized - UL1077 Similar to Sansata Klixon® SDLM-80 Easy visual aid in finding open circuit breaker with LED button Superior moisture sealing for use in harsh water environments Quick panel mount installation with reset button access through panel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Products 19M-P10-R-080-02 Series 19 Circuit Breaker 80A, 30VDC, Type III Manual Reset LED - 48848 - Waytek, Inc.
Chanhassen, MN, United States
Mechanical Products 19M-P10-R-080-02 Series 19 Circuit Breaker 80A, 30VDC, Type III Manual Reset LED
48848
Mechanical Products 19M-P10-R-080-02 Series 19 Circuit Breaker 80A, 30VDC, Type III Manual Reset LED 48848
Mechanical Products 19M-P10-R-080-02 Series 19 Circuit Breaker Category: Mechanical Products Series 19 Circuit Breakers Manufacturer: Mechanical Products Manual reset with red LED button Can be used in harsh applications Superior ingress protection IP67 - water immersion up to 1 m IP69K - high-temperature water pressure Robust high-temperature thermoplastic case 1/4"-28 plated brass terminal studs with stainless steel sems nuts SAE J1625 compliant Ignition Protected: SAE J1171 UL Recognized - UL1077 Similar to Sansata Klixon® SDLM-80 Easy visual aid in finding open circuit breaker with LED button Superior moisture sealing for use in harsh water environments Quick panel mount installation with reset button access through panel
  • Mechanical Products 19M-P10-R-080-02 Series 19 Circuit Breaker
  • Category: Mechanical Products Series 19 Circuit Breakers
  • Manufacturer: Mechanical Products
  • Manual reset with red LED button
  • Can be used in harsh applications
  • Superior ingress protection
  • IP67 - water immersion up to 1 m
  • IP69K - high-temperature water pressure
  • Robust high-temperature thermoplastic case
  • 1/4"-28 plated brass terminal studs with stainless steel sems nuts
  • SAE J1625 compliant
  • Ignition Protected: SAE J1171
  • UL Recognized - UL1077
  • Similar to Sansata Klixon® SDLM-80
  • Easy visual aid in finding open circuit breaker with LED button
  • Superior moisture sealing for use in harsh water environments
  • Quick panel mount installation with reset button access through panel
Supplier's Site Datasheet
Push-to-Reset Circuit Breakers - 19M-P10-R-080-02 - Chief Enterprises LLC
Elmhurst, IL, United States
Push-to-Reset Circuit Breakers
19M-P10-R-080-02
Push-to-Reset Circuit Breakers 19M-P10-R-080-02
Circuit Breaker, Series 19, Type 3, Panel, Lighted red button, 80A

Circuit Breaker, Series 19, Type 3, Panel, Lighted red button, 80A

Supplier's Site

Technical Specifications

  Waytek, Inc. Chief Enterprises LLC
Product Category Circuit Breakers Circuit Breakers
Product Number 48848 19M-P10-R-080-02
Product Name Mechanical Products 19M-P10-R-080-02 Series 19 Circuit Breaker 80A, 30VDC, Type III Manual Reset LED Push-to-Reset Circuit Breakers
Rated DC Voltage 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910081 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic circuit breaker - 787-1668/106-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers