MECHANICAL PRODUCTS, INC.
174-S0-050-2 -- MECHANICAL PRODUCTS 174-S0-050-2 SERIES 17 SURFACE MOUNT CIRCUIT BREAKER, MANUAL RESET, 1/4" STUD, 50A
Mechanical Products, Inc.
Mechanical Products 174-S0-050-2 Series 17 Surface Mount Circuit Breaker, Manual Reset, 1/4" Stud, 50A
174-S0-050-2
Description
Mechanical Products 174-S0-050-2 Series 17 Surface Mount Circuit Breaker
Category: Mechanical Products Series 17 Circuit Breakers
Manufacturer: Mechanical Products
Trip-free operation
Heavy-duty design; conforms to Mil-STD-202 for corrosion, humidity, and shock proection, Mil-STD-204 for vibration protection
Standard Surface Mount with 1/4" diameter studs, diagonally positioned
Diagonal mounting holes
Stainless steel sems nuts installed on the breakers
SAE J1171 compliant, ignition protected
Interrupt capacity SAE J1625, ABYC-E11
IP67 dust and waterproof rated
Waterproof/Ignition protected
Request a Quote
Email Supplier
Datasheet
Description
Mechanical Products 174-S0-050-2 Series 17 Surface Mount Circuit Breaker
Category: Mechanical Products Series 17 Circuit Breakers
Manufacturer: Mechanical Products
Trip-free operation
Heavy-duty design; conforms to Mil-STD-202 for corrosion, humidity, and shock proection, Mil-STD-204 for vibration protection
Standard Surface Mount with 1/4" diameter studs, diagonally positioned
Diagonal mounting holes
Stainless steel sems nuts installed on the breakers
SAE J1171 compliant, ignition protected
Interrupt capacity SAE J1625, ABYC-E11
IP67 dust and waterproof rated
Waterproof/Ignition protected
Request a Quote
Email Supplier
Datasheet
Suppliers
Mechanical Products 174-S0-050-2 Series 17 Surface Mount Circuit Breaker, Manual Reset, 1/4" Stud, 50A
49054
Mechanical Products 174-S0-050-2 Series 17 Surface Mount Circuit Breaker
Category: Mechanical Products Series 17 Circuit Breakers
Manufacturer: Mechanical Products
Trip-free operation
Heavy-duty design; conforms to Mil-STD-202 for corrosion, humidity, and shock proection, Mil-STD-204 for vibration protection
Standard Surface Mount with 1/4" diameter studs, diagonally positioned
Diagonal mounting holes
Stainless steel sems nuts installed on the breakers
SAE J1171 compliant, ignition protected
Interrupt capacity SAE J1625, ABYC-E11
IP67 dust and waterproof rated
Waterproof/Ignition protected
- Mechanical Products 174-S0-050-2 Series 17 Surface Mount Circuit Breaker
- Category: Mechanical Products Series 17 Circuit Breakers
- Manufacturer: Mechanical Products
- Trip-free operation
- Heavy-duty design; conforms to Mil-STD-202 for corrosion, humidity, and shock proection, Mil-STD-204 for vibration protection
- Standard Surface Mount with 1/4" diameter studs, diagonally positioned
- Diagonal mounting holes
- Stainless steel sems nuts installed on the breakers
- SAE J1171 compliant, ignition protected
- Interrupt capacity SAE J1625, ABYC-E11
- IP67 dust and waterproof rated
- Waterproof/Ignition protected
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Circuit Breakers |
|
Product Number
|
49054 |
|
Product Name
|
Mechanical Products 174-S0-050-2 Series 17 Surface Mount Circuit Breaker, Manual Reset, 1/4" Stud, 50A |
|
Rated DC Voltage
|
48 volts
|
Unlock Full Specs
to access all available technical data