Measurement Computing Multi-Channel Data Loggers USB-5104

Description
High-accuracy, battery-powered four-channel thermocouple data logger; includes mini-USB cable, Command™ strip, double-sided tape, hook and loop strap, and two AAA 1.5 V alkaline batteries. KEY HIGHLIGHTS The USB-5100 Series stand-alone, multi-channel data loggers are ideal for remote applications. Features include support for up to four temperature, DC voltage, and current sensors, LCD screen display, and alarm functionality. Battery or USB powered. Includes easy to use software to log and view data.
Datasheet
Description
High-accuracy, battery-powered four-channel thermocouple data logger; includes mini-USB cable, Command™ strip, double-sided tape, hook and loop strap, and two AAA 1.5 V alkaline batteries. KEY HIGHLIGHTS The USB-5100 Series stand-alone, multi-channel data loggers are ideal for remote applications. Features include support for up to four temperature, DC voltage, and current sensors, LCD screen display, and alarm functionality. Battery or USB powered. Includes easy to use software to log and view data.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Channel Data Loggers - USB-5104 - Measurement Computing
Norton, MA, United States
Multi-Channel Data Loggers
USB-5104
Multi-Channel Data Loggers USB-5104
High-accuracy, battery-powered four-channel thermocouple data logger; includes mini-USB cable, Command™ strip, double-sided tape, hook and loop strap, and two AAA 1.5 V alkaline batteries. KEY HIGHLIGHTS The USB-5100 Series stand-alone, multi-channel data loggers are ideal for remote applications. Features include support for up to four temperature, DC voltage, and current sensors, LCD screen display, and alarm functionality. Battery or USB powered. Includes easy to use software to log and view data.

High-accuracy, battery-powered four-channel thermocouple data logger; includes mini-USB cable, Command™ strip, double-sided tape, hook and loop strap, and two AAA 1.5 V alkaline batteries.

KEY HIGHLIGHTS

The USB-5100 Series stand-alone, multi-channel data loggers are ideal for remote applications. Features include support for up to four temperature, DC voltage, and current sensors, LCD screen display, and alarm functionality. Battery or USB powered. Includes easy to use software to log and view data.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number USB-5104
Product Name Multi-Channel Data Loggers
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection USB
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

32 Input/Output Module - JAPMC-IO2303 - Classic Automation LLC
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Input/Output Module
View Details
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-09 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Modular Sensors Network - SMARTNET™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details