Measurement Computing Voltage Measurement Data Acquisition HAT for Raspberry Pi® MCC 118

Description
Voltage measurement DAQ HAT for Raspberry Pi® with eight ±10 V inputs and sample rates up to 100 kS/s, optimized for single point and waveform measurements. KEY HIGHLIGHTS The MCC 118 DAQ HAT provides eight channels of analog voltage measurement for Raspberry Pi based data acquisition / data logger systems. The MCC 118 maximum data rate is 100 kS/s per board for taking single point or waveform voltage measurements. Up to eight MCC 118 devices can be stacked - providing up to 64 channels of data and a maximum throughput of 320 kS/s. All MCC DAQ HATs provide easy-to-use C/C++® and Python™ open-source libraries and examples allowing you to take reliable, quality measurements quickly. NOTE: Raspberry Pi is not included with the MCC 118.
Datasheet
Description
Voltage measurement DAQ HAT for Raspberry Pi® with eight ±10 V inputs and sample rates up to 100 kS/s, optimized for single point and waveform measurements. KEY HIGHLIGHTS The MCC 118 DAQ HAT provides eight channels of analog voltage measurement for Raspberry Pi based data acquisition / data logger systems. The MCC 118 maximum data rate is 100 kS/s per board for taking single point or waveform voltage measurements. Up to eight MCC 118 devices can be stacked - providing up to 64 channels of data and a maximum throughput of 320 kS/s. All MCC DAQ HATs provide easy-to-use C/C++® and Python™ open-source libraries and examples allowing you to take reliable, quality measurements quickly. NOTE: Raspberry Pi is not included with the MCC 118.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Measurement Data Acquisition HAT for Raspberry Pi® - MCC 118 - Measurement Computing
Norton, MA, United States
Voltage Measurement Data Acquisition HAT for Raspberry Pi®
MCC 118
Voltage Measurement Data Acquisition HAT for Raspberry Pi® MCC 118
Voltage measurement DAQ HAT for Raspberry Pi® with eight ±10 V inputs and sample rates up to 100 kS/s, optimized for single point and waveform measurements. KEY HIGHLIGHTS The MCC 118 DAQ HAT provides eight channels of analog voltage measurement for Raspberry Pi based data acquisition / data logger systems. The MCC 118 maximum data rate is 100 kS/s per board for taking single point or waveform voltage measurements. Up to eight MCC 118 devices can be stacked - providing up to 64 channels of data and a maximum throughput of 320 kS/s. All MCC DAQ HATs provide easy-to-use C/C++® and Python™ open-source libraries and examples allowing you to take reliable, quality measurements quickly. NOTE: Raspberry Pi is not included with the MCC 118.

Voltage measurement DAQ HAT for Raspberry Pi® with eight ±10 V inputs and sample rates up to 100 kS/s, optimized for single point and waveform measurements.

KEY HIGHLIGHTS

The MCC 118 DAQ HAT provides eight channels of analog voltage measurement for Raspberry Pi based data acquisition / data logger systems. The MCC 118 maximum data rate is 100 kS/s per board for taking single point or waveform voltage measurements. Up to eight MCC 118 devices can be stacked - providing up to 64 channels of data and a maximum throughput of 320 kS/s.

All MCC DAQ HATs provide easy-to-use C/C++® and Python™ open-source libraries and examples allowing you to take reliable, quality measurements quickly.

NOTE: Raspberry Pi is not included with the MCC 118.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number MCC 118
Product Name Voltage Measurement Data Acquisition HAT for Raspberry Pi®
Form Factor PC Board
Outputs Analog Voltage Output
User Interface None; Computer Programmable
Host Connection USB
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Analog Output - 032-1CB70 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Isolated Analog Voltage Input Module; ±20V - MAQ20-ISOV3 - Dataforth Corporation
Specs
Data Acquisition Input Module
User Interface None
Application General Lab & Industrial
View Details
Distributed Data Acquisition System - GAGEPOD™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Form Factor DIN Rail
Host Connection USB; Ethernet
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details