Measurement Computing High-Speed, Simultaneous USB Data Acquisition Device DT9816-S

Description
Low Cost, Simultaneous USB Data Acquisition (DAQ) Module, 16-bit, 750kHz per channel, 6 AI, 16 DIO, 1 C/T. KEY HIGHLIGHTS The DT9816 Series of USB data acquisition (DAQ) devices provide simultaneous analog input along with digital and counter functions. Each device features an A/D per channel, and a shielded, rugged enclosure.
Datasheet
Description
Low Cost, Simultaneous USB Data Acquisition (DAQ) Module, 16-bit, 750kHz per channel, 6 AI, 16 DIO, 1 C/T. KEY HIGHLIGHTS The DT9816 Series of USB data acquisition (DAQ) devices provide simultaneous analog input along with digital and counter functions. Each device features an A/D per channel, and a shielded, rugged enclosure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed, Simultaneous USB Data Acquisition Device - DT9816-S - Measurement Computing
Norton, MA, United States
High-Speed, Simultaneous USB Data Acquisition Device
DT9816-S
High-Speed, Simultaneous USB Data Acquisition Device DT9816-S
Low Cost, Simultaneous USB Data Acquisition (DAQ) Module, 16-bit, 750kHz per channel, 6 AI, 16 DIO, 1 C/T. KEY HIGHLIGHTS The DT9816 Series of USB data acquisition (DAQ) devices provide simultaneous analog input along with digital and counter functions. Each device features an A/D per channel, and a shielded, rugged enclosure.

Low Cost, Simultaneous USB Data Acquisition (DAQ) Module, 16-bit, 750kHz per channel, 6 AI, 16 DIO, 1 C/T.

KEY HIGHLIGHTS

The DT9816 Series of USB data acquisition (DAQ) devices provide simultaneous analog input along with digital and counter functions. Each device features an A/D per channel, and a shielded, rugged enclosure.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition Systems and Instruments
Product Number DT9816-S
Product Name High-Speed, Simultaneous USB Data Acquisition Device
Form Factor Stand-alone
Auxiliary Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection USB
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data