Meanwhile Mobile Robots XuP - Lift

Description
Meanwhile SAS XuP-Lift is an autonomous guided cart (AGC) designed for the transportation of bins between storage spaces and production lines. This mobile robot is an ideal fit for industry 4.0 as its flexibility allows it to perform tasks with complete autonomy while adapting to the existing infrastructure. One of the key benefits of XuP-Lift is its adaptability to existing environments and hardware. Its box recenter and bi-zone roller conveyor on rise and fall enable XuP-Lift to transport boxes of sizes less than or equal to 600×400 mm, while also allowing it to dock independently at existing transfer stations. With XuP-Lift, working conditions are significantly improved, reducing the risk of musculoskeletal disorders. The cobot mobile relieves employees of load transportation and energy-intensive travel, allowing them to focus on tasks with higher added value. XuP-Lift's clever opportunistic loading practices enable it to operate 24/7, optimizing production and increasing OEE, leading to improved productivity and competitiveness. Finally, XuP-Lift is designed with safety as a top priority. Its risk analysis is compliant with the Machinery Directive 2006/42/EC and the ISO 3691-4 standard, enabling it to move safely in complex industrial environments involving employees, workstations, forklifts, tow tractors, and other potential hazards.
Description
Meanwhile SAS XuP-Lift is an autonomous guided cart (AGC) designed for the transportation of bins between storage spaces and production lines. This mobile robot is an ideal fit for industry 4.0 as its flexibility allows it to perform tasks with complete autonomy while adapting to the existing infrastructure. One of the key benefits of XuP-Lift is its adaptability to existing environments and hardware. Its box recenter and bi-zone roller conveyor on rise and fall enable XuP-Lift to transport boxes of sizes less than or equal to 600×400 mm, while also allowing it to dock independently at existing transfer stations. With XuP-Lift, working conditions are significantly improved, reducing the risk of musculoskeletal disorders. The cobot mobile relieves employees of load transportation and energy-intensive travel, allowing them to focus on tasks with higher added value. XuP-Lift's clever opportunistic loading practices enable it to operate 24/7, optimizing production and increasing OEE, leading to improved productivity and competitiveness. Finally, XuP-Lift is designed with safety as a top priority. Its risk analysis is compliant with the Machinery Directive 2006/42/EC and the ISO 3691-4 standard, enabling it to move safely in complex industrial environments involving employees, workstations, forklifts, tow tractors, and other potential hazards.

Suppliers

Company
Product
Description
Supplier Links
Mobile Robots - XuP - Lift - Meanwhile
Villeurbanne, France
Mobile Robots
XuP - Lift
Mobile Robots XuP - Lift
Meanwhile SAS XuP-Lift is an autonomous guided cart (AGC) designed for the transportation of bins between storage spaces and production lines. This mobile robot is an ideal fit for industry 4.0 as its flexibility allows it to perform tasks with complete autonomy while adapting to the existing infrastructure. One of the key benefits of XuP-Lift is its adaptability to existing environments and hardware. Its box recenter and bi-zone roller conveyor on rise and fall enable XuP-Lift to transport boxes of sizes less than or equal to 600×400 mm, while also allowing it to dock independently at existing transfer stations. With XuP-Lift, working conditions are significantly improved, reducing the risk of musculoskeletal disorders. The cobot mobile relieves employees of load transportation and energy-intensive travel, allowing them to focus on tasks with higher added value. XuP-Lift's clever opportunistic loading practices enable it to operate 24/7, optimizing production and increasing OEE, leading to improved productivity and competitiveness. Finally, XuP-Lift is designed with safety as a top priority. Its risk analysis is compliant with the Machinery Directive 2006/42/EC and the ISO 3691-4 standard, enabling it to move safely in complex industrial environments involving employees, workstations, forklifts, tow tractors, and other potential hazards.

Meanwhile SAS XuP-Lift is an autonomous guided cart (AGC) designed for the transportation of bins between storage spaces and production lines. This mobile robot is an ideal fit for industry 4.0 as its flexibility allows it to perform tasks with complete autonomy while adapting to the existing infrastructure.
One of the key benefits of XuP-Lift is its adaptability to existing environments and hardware. Its box recenter and bi-zone roller conveyor on rise and fall enable XuP-Lift to transport boxes of sizes less than or equal to 600×400 mm, while also allowing it to dock independently at existing transfer stations.
With XuP-Lift, working conditions are significantly improved, reducing the risk of musculoskeletal disorders. The cobot mobile relieves employees of load transportation and energy-intensive travel, allowing them to focus on tasks with higher added value.
XuP-Lift's clever opportunistic loading practices enable it to operate 24/7, optimizing production and increasing OEE, leading to improved productivity and competitiveness.
Finally, XuP-Lift is designed with safety as a top priority. Its risk analysis is compliant with the Machinery Directive 2006/42/EC and the ISO 3691-4 standard, enabling it to move safely in complex industrial environments involving employees, workstations, forklifts, tow tractors, and other potential hazards.

Supplier's Site

Technical Specifications

  Meanwhile
Product Category Robots
Product Number XuP - Lift
Product Name Mobile Robots
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing); Packaging Robot
Unlock Full Specs
to access all available technical data

Similar Products

Cartesian Robot Advanced -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Cartesian; (Robot System)
Industry / Application Robotic Assembly
# of Axes 3 #
View Details
Industrial Robotics - SCARA Robots - HIWIN Corporation
Specs
Robot Type SCARA
View Details
Hexapod, High Precision, 200 mm Diameter Platform, 6 kg Load, M6 - HXP100P-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC1 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details