Enclosed AC DC Converters 1 Output 27.6V 2.7A 85 ~ 264 VAC, 120 ~ 370 VDC Input
POWER SUPPLY, AC-DC, 27.6V, 2.7A ROHS COMPLIANT: YES
POWER SUPPLY, 1.5AMP, 100-240VAC, 50/60HZ, AC-DC, SPECIFIC PURPOSE. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 7405005 | 1866-4340-ND | 14AJ2704 | 95671832 |
| Product Name | Linear Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 27.6V, 2.7A Rohs Compliant Mean Well | Power Supply |
| Regulatory Compliance | RoHS Compliant | RoHS Compliant | ||
| DC Output Voltage | 27.6 volts | |||
| Number of Outputs | 1 # | |||
| Type | AC/DC Converter; 1 | DC Power Supply |