Mean Well USA, Inc. AC DC Converters RPS-65-5

Description
Open Frame AC DC Converters 1 Output 5V 10A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 5V 10A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-4080-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-4080-ND
AC DC Converters 1866-4080-ND
Open Frame AC DC Converters 1 Output 5V 10A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 5V 10A 80 ~ 264 VAC Input

Buy Now Datasheet
Switching Power Supplies - 1034683 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1034683
Switching Power Supplies 1034683
MEAN WELL RPS-65-5

MEAN WELL RPS-65-5

Supplier's Site
Pwr Supply, Medical, Ac-Dc, 5V, 10A; No. Of Outputs Mean Well - 44AC7290 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply, Medical, Ac-Dc, 5V, 10A; No. Of Outputs Mean Well
44AC7290
Pwr Supply, Medical, Ac-Dc, 5V, 10A; No. Of Outputs Mean Well 44AC7290
PWR SUPPLY, MEDICAL, AC-DC, 5V, 10A; No. of Outputs:1 Output; Power Rating (Covection Cooling):50W; Power Rating (Forced Cooling):-; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - RoHS Compliant: Yes

PWR SUPPLY, MEDICAL, AC-DC, 5V, 10A; No. of Outputs:1 Output; Power Rating (Covection Cooling):50W; Power Rating (Forced Cooling):-; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1866-4080-ND 1034683 44AC7290
Product Name AC DC Converters Switching Power Supplies Pwr Supply, Medical, Ac-Dc, 5V, 10A; No. Of Outputs Mean Well
Type AC/DC Converter; Medical Power Supply; 1 Medical Power Supply DC Power Supply
Form Factor Open Frame Board Mount
Operating Temperature -30 to 70 C (-22 to 158 F) -30 C (-22 F)
AC Input Voltage 80.0 to 264.0 volts 80.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details
AC/DC Adapters - 1217072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details