Mean Well USA, Inc. AC DC Converters RPS-400-15-TF

Description
Enclosed AC DC Converters 1 Output 15V 16.7A 80 ~ 264 VAC, 113 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 15V 16.7A 80 ~ 264 VAC, 113 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-5444-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-5444-ND
AC DC Converters 1866-5444-ND
Enclosed AC DC Converters 1 Output 15V 16.7A 80 ~ 264 VAC, 113 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 15V 16.7A 80 ~ 264 VAC, 113 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 15V, 26.7A; No. Of Outputs Mean Well - 01AH7473 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 26.7A; No. Of Outputs Mean Well
01AH7473
Power Supply, Ac-Dc, 15V, 26.7A; No. Of Outputs Mean Well 01AH7473
POWER SUPPLY, AC-DC, 15V, 26.7A; No. of Outputs:1Outputs; Output Power Max:400.5W; Output Voltage - Output 1:15V; Output Current - Output 1:26.7A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 26.7A; No. of Outputs:1Outputs; Output Power Max:400.5W; Output Voltage - Output 1:15V; Output Current - Output 1:26.7A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1866-5444-ND 01AH7473
Product Name AC DC Converters Power Supply, Ac-Dc, 15V, 26.7A; No. Of Outputs Mean Well
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Input Voltage 80.0 to 264.0 volts
DC Input Voltage 113.0 to 370.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-1407-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details