1.67A 24V Constant Voltage LED Driver AC DC Converter Topology 1 Output
LED DRIVER, CONSTANT VOLTAGE, 40.08W ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 8762567 | 1866-3937-ND | 69AH1823 |
| Product Name | LED Drivers | LED Drivers | Led Driver, Constant Voltage, 40.08W Rohs Compliant Mean Well |
| Type | Dimmable | ||
| Number of Channels | 1 # | ||
| Features | Outdoor Rated; RoHS Compliant | RoHS Compliant | RoHS Compliant |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |