Mean Well USA, Inc. Switching Power Supplies PPT-125D

Description
MEAN WELL PPT-125D
Request a Quote Datasheet
Description
MEAN WELL PPT-125D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 6558432 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
6558432
Switching Power Supplies 6558432
MEAN WELL PPT-125D

MEAN WELL PPT-125D

Supplier's Site
AC DC Converters - 1866-5406-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-5406-ND
AC DC Converters 1866-5406-ND
Open Frame AC DC Converters 3 Output 5V 24V 12V 7A, 2.5A, 500mA 90 ~ 264 VAC, 127 ~ 370 VDC Input

Open Frame AC DC Converters 3 Output 5V 24V 12V 7A, 2.5A, 500mA 90 ~ 264 VAC, 127 ~ 370 VDC Input

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Power Supplies Power Supplies
Product Number 6558432 1866-5406-ND
Product Name Switching Power Supplies AC DC Converters
Operating Temperature -20 C (-4 F) -20 to 70 C (-4 to 158 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Number of Outputs 3 #
Type AC/DC Converter; 1
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers