Enclosed AC DC Converters 1 Output 48V 1.36A 80 ~ 264 VAC, 113 ~ 370 VDC Input
POWER SUPPLY, AC-DC, 48V, 1.36A ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1866-MPM-65-48-ND | 2006210 | 87AH6238 |
| Product Name | AC DC Converters | Switching Power Supplies | Power Supply, Ac-Dc, 48V, 1.36A Rohs Compliant Mean Well |
| Type | AC/DC Converter; Medical Power Supply; 1 | Medical Power Supply | DC Power Supply |
| Form Factor | Board Mount | ||
| Operating Temperature | -30 to 80 C (-22 to 176 F) | -30 C (-22 F) | |
| DC Output Current | 1.36 amps | ||
| AC Input Voltage | 80.0 to 264.0 volts |