Mean Well USA, Inc. AC DC Converters MPM-10-12

Description
Enclosed AC DC Converters 1 Output 12V 850mA 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 850mA 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-3455-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-3455-ND
AC DC Converters 1866-3455-ND
Enclosed AC DC Converters 1 Output 12V 850mA 80 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 850mA 80 ~ 264 VAC Input

Buy Now Datasheet
Switching Power Supplies - 1748055 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1748055
Switching Power Supplies 1748055
MEAN WELL MPM-10-12

MEAN WELL MPM-10-12

Supplier's Site
Power Supply, Ac-Dc, 12V, 0.85A; No. Of Outputs Mean Well - 01AH7321 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 0.85A; No. Of Outputs Mean Well
01AH7321
Power Supply, Ac-Dc, 12V, 0.85A; No. Of Outputs Mean Well 01AH7321
POWER SUPPLY, AC-DC, 12V, 0.85A; No. of Outputs:1 Output; Output Power Max:10.2W; Output Voltage - Output 1:12V; Output Current - Output 1:850mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 0.85A; No. of Outputs:1 Output; Output Power Max:10.2W; Output Voltage - Output 1:12V; Output Current - Output 1:850mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - MPM-10-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
MPM-10-12
Power Supplies - Board Mount - AC DC Converters MPM-10-12
AC/DC CONVERTER 12V 10W

AC/DC CONVERTER 12V 10W

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1866-3455-ND 1748055 01AH7321 MPM-10-12
Product Name AC DC Converters Switching Power Supplies Power Supply, Ac-Dc, 12V, 0.85A; No. Of Outputs Mean Well Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; Medical Power Supply; 1 Medical Power Supply DC Power Supply DC Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -30 to 85 C (-22 to 185 F) -30 C (-22 F) -30 to ? C (-22 to ? F)
DC Output Current 0.8500 amps 0.8500 amps
AC Input Voltage 80.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QPDF-600-12-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
200W, Encapsulated DC/DC Converter with Convection Cooling by Heatsink Assembly Fins - Railway and Other Heavy Duty Applications - RWY 200-HSA-P200 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Railway, Heavy Duty
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP3305S 4Ch Performance-Series Programmable Linear DC Power Supply - UDP3305S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details