Isolated Module DC DC Converter 1 Output 15V 1A 9V - 18V Input
DC-DC CONVERTER, 15V, 1A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1866-MDS15A-15-ND | 87AH6200 |
| Product Name | DC DC Converters | Dc-Dc Converter, 15V, 1A Rohs Compliant Mean Well |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 90 C (-40 to 194 F) |