Mean Well USA, Inc. DIN Rail Power Supplies MDR-10-15

Description
MEAN WELL MDR-10-15
Request a Quote Datasheet
Description
MEAN WELL MDR-10-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - 7127414 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
7127414
DIN Rail Power Supplies 7127414
MEAN WELL MDR-10-15

MEAN WELL MDR-10-15

Supplier's Site
Industrial, DIN Rail Power Supplies - 1866-1028-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1866-1028-ND
Industrial, DIN Rail Power Supplies 1866-1028-ND
AC/DC DIN RAIL SUPPLY 15V 10W

AC/DC DIN RAIL SUPPLY 15V 10W

Buy Now Datasheet
Power Supply, Ac-Dc, 15V, 0.67A, No. Of Outputs-1 Output, Output Power Max-10W, Output Voltage Output 1-15V, Output Current Output 1-670Ma, Output Voltage Output 2--, Output Current Output ... - 01AH7255 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 0.67A, No. Of Outputs-1 Output, Output Power Max-10W, Output Voltage Output 1-15V, Output Current Output 1-670Ma, Output Voltage Output 2--, Output Current Output ...
01AH7255
Power Supply, Ac-Dc, 15V, 0.67A, No. Of Outputs-1 Output, Output Power Max-10W, Output Voltage Output 1-15V, Output Current Output 1-670Ma, Output Voltage Output 2--, Output Current Output ... 01AH7255
POWER SUPPLY, AC-DC, 15V, 0.67A, NO. OF OUTPUTS-1 OUTPUT, OUTPUT POWER MAX-10W, OUTPUT VOLTAGE - OUTPUT 1-15V, OUTPUT CURRENT - OUTPUT 1-670MA, OUTPUT VOLTAGE - OUTPUT 2--, OUTPUT CURRENT - OUTPUT 2--, OUTPUT VOLTAGE - OUTPUT 3--, ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 15V, 0.67A, NO. OF OUTPUTS-1 OUTPUT, OUTPUT POWER MAX-10W, OUTPUT VOLTAGE - OUTPUT 1-15V, OUTPUT CURRENT - OUTPUT 1-670MA, OUTPUT VOLTAGE - OUTPUT 2--, OUTPUT CURRENT - OUTPUT 2--, OUTPUT VOLTAGE - OUTPUT 3--, ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 7127414 1866-1028-ND 01AH7255
Product Name DIN Rail Power Supplies Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 15V, 0.67A, No. Of Outputs-1 Output, Output Power Max-10W, Output Voltage Output 1-15V, Output Current Output 1-670Ma, Output Voltage Output 2--, Output Current Output ...
Technology Switching Power Supply
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 15.0 volts
Number of Outputs 1 #
Phase Single-Phase Power Supply
Unlock Full Specs
to access all available technical data