Mean Well USA, Inc. DIN Rail Power Supplies MDR-10-12

Description
MEAN WELL MDR-10-12
Request a Quote Datasheet
Description
MEAN WELL MDR-10-12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - 7127411 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
7127411
DIN Rail Power Supplies 7127411
MEAN WELL MDR-10-12

MEAN WELL MDR-10-12

Supplier's Site
Industrial, DIN Rail Power Supplies - 1866-1027-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1866-1027-ND
Industrial, DIN Rail Power Supplies 1866-1027-ND
AC/DC DIN RAIL SUPPLY 12V 10W

AC/DC DIN RAIL SUPPLY 12V 10W

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 0.84A; Power Supply Approvals Mean Well - 01AH7254 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 0.84A; Power Supply Approvals Mean Well
01AH7254
Power Supply, Ac-Dc, 12V, 0.84A; Power Supply Approvals Mean Well 01AH7254
POWER SUPPLY, AC-DC, 12V, 0.84A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:12V; Output Current - Output 1:840mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 0.84A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:12V; Output Current - Output 1:840mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
POWER SUPPLY, AC-DC, DIN RAIL, 10W, 12V, 0.84A - 70069734 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, AC-DC, DIN RAIL, 10W, 12V, 0.84A
70069734
POWER SUPPLY, AC-DC, DIN RAIL, 10W, 12V, 0.84A 70069734
Features: "Universal AC Input/Full Range Protections: Short Circuit, Overload, Over Voltage Cooling by Free Air Convection Can be Installed on DIN Rail TS-35/7.5 or 15 NEC Class 2/LPS Compliant Built-In DC OK Active Signal LED Indicator for Power ON No Load Power Consumption 0.75 W 100% Full Load Burn-In Test 3-Year Factory Warranty

Features:

  • "Universal AC Input/Full Range
  • Protections: Short Circuit, Overload, Over Voltage
  • Cooling by Free Air Convection
  • Can be Installed on DIN Rail TS-35/7.5 or 15
  • NEC Class 2/LPS Compliant
  • Built-In DC OK Active Signal
  • LED Indicator for Power ON
  • No Load Power Consumption 0.75 W
  • 100% Full Load Burn-In Test
  • 3-Year Factory Warranty
Supplier's Site
Power Supply - 22003106 - Radwell International
Willingboro, NJ, United States
Power Supply
22003106
Power Supply 22003106
POWER SUPPLY, AC-DC,12V, 0.84A, 100-264V, IN, ENCLOSED, DIN RAIL, PFC, 10W, MDR SERIES. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, AC-DC,12V, 0.84A, 100-264V, IN, ENCLOSED, DIN RAIL, PFC, 10W, MDR SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 7127411 1866-1027-ND 01AH7254 70069734 22003106
Product Name DIN Rail Power Supplies Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 12V, 0.84A; Power Supply Approvals Mean Well POWER SUPPLY, AC-DC, DIN RAIL, 10W, 12V, 0.84A Power Supply
Technology Switching Power Supply
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 12.0 volts 12.0 volts 12.0 volts
Number of Outputs 1 # 1 # 1 #
Phase Single-Phase Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details