PWR SUPP, BATT & COND
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 1866-GST360A15-C8P-ND |
| Product Name | AC DC Desktop, Wall Power Adapters |
| Type | DC Power Supply; 1 |
| Form Factor | Desktop / Free Standing |
| Operating Temperature | -30 to 70 C (-22 to 158 F) |
| AC Output Voltage | 15.0 volts |
| DC Output Voltage | 15.0 volts |