7.5V 32W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
ADAPTER, AC-DC, 7.5V, 4.32A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | GSM36E07-P1J-ND | 69AH0105 |
| Product Name | AC DC Desktop, Wall Power Adapters | Adapter, Ac-Dc, 7.5V, 4.32A Rohs Compliant Mean Well |
| Type | Medical Power Supply; 1 | DC Power Supply; AC / DC Adapter |
| Form Factor | Wall Mount | |
| Operating Temperature | -25 to 60 C (-13 to 140 F) | |
| AC Output Voltage | 7.5 volts | |
| DC Output Voltage | 7.5 volts |