Mean Well USA, Inc. POWER SUPPLY, AC-DC, EXTERNAL, GREEN, 90W, 24V, 3.75A GS90A24-P1M

Description
Features: Desktop Style with Safety Certificates Changeable DC Plug (MOQ May Be Required) ErP Step 2 Compliant Meets EISA 2007 3- Pole AC Inlet Class I Power High Efficiency Up to 94.5% Protections: Short Circuit/Overload/Ove r Voltage/Over Temperature (Except GS40) LED Indicator for Power On 2-Year Warranty Additional Features: Rated Output Power: 90 W Output Voltage: 24 VDC Output Current: 3.75 A Input Voltage Range: 90-264 VAC/127-370 VDC Efficiency: 89.5% Overload: 110-150% Rated Output Power Overload Protection Type: Hiccup Mode, Recovers Automatically After Fault Condition Is Removed Over Voltage: 105-135% Rated Output Voltage Over Voltage Protection Type: Shut Down O/P Voltage, Re-Power on to Recover Output Cable Length: 4 Ft. Mean Time Before Failure: 348.7K Hrs. Min.
Description
Features: Desktop Style with Safety Certificates Changeable DC Plug (MOQ May Be Required) ErP Step 2 Compliant Meets EISA 2007 3- Pole AC Inlet Class I Power High Efficiency Up to 94.5% Protections: Short Circuit/Overload/Ove r Voltage/Over Temperature (Except GS40) LED Indicator for Power On 2-Year Warranty Additional Features: Rated Output Power: 90 W Output Voltage: 24 VDC Output Current: 3.75 A Input Voltage Range: 90-264 VAC/127-370 VDC Efficiency: 89.5% Overload: 110-150% Rated Output Power Overload Protection Type: Hiccup Mode, Recovers Automatically After Fault Condition Is Removed Over Voltage: 105-135% Rated Output Voltage Over Voltage Protection Type: Shut Down O/P Voltage, Re-Power on to Recover Output Cable Length: 4 Ft. Mean Time Before Failure: 348.7K Hrs. Min.

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY, AC-DC, EXTERNAL, GREEN, 90W, 24V, 3.75A - 70069910 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, AC-DC, EXTERNAL, GREEN, 90W, 24V, 3.75A
70069910
POWER SUPPLY, AC-DC, EXTERNAL, GREEN, 90W, 24V, 3.75A 70069910
Features: Desktop Style with Safety Certificates Changeable DC Plug (MOQ May Be Required) ErP Step 2 Compliant Meets EISA 2007 3- Pole AC Inlet Class I Power High Efficiency Up to 94.5% Protections: Short Circuit/Overload/Ove r Voltage/Over Temperature (Except GS40) LED Indicator for Power On 2-Year Warranty Additional Features: Rated Output Power: 90 W Output Voltage: 24 VDC Output Current: 3.75 A Input Voltage Range: 90-264 VAC/127-370 VDC Efficiency: 89.5% Overload: 110-150% Rated Output Power Overload Protection Type: Hiccup Mode, Recovers Automatically After Fault Condition Is Removed Over Voltage: 105-135% Rated Output Voltage Over Voltage Protection Type: Shut Down O/P Voltage, Re-Power on to Recover Output Cable Length: 4 Ft. Mean Time Before Failure: 348.7K Hrs. Min.

Features:

  • Desktop Style with Safety Certificates
  • Changeable DC Plug (MOQ May Be Required)
  • ErP Step 2 Compliant
  • Meets EISA 2007
  • 3- Pole AC Inlet
  • Class I Power
  • High Efficiency Up to 94.5%
  • Protections: Short Circuit/Overload/Over Voltage/Over Temperature (Except GS40)
  • LED Indicator for Power On
  • 2-Year Warranty Additional Features:
  • Rated Output Power: 90 W
  • Output Voltage: 24 VDC
  • Output Current: 3.75 A
  • Input Voltage Range: 90-264 VAC/127-370 VDC
  • Efficiency: 89.5%
  • Overload: 110-150% Rated Output Power
  • Overload Protection Type: Hiccup Mode, Recovers Automatically After Fault Condition Is Removed
  • Over Voltage: 105-135% Rated Output Voltage
  • Over Voltage Protection Type: Shut Down O/P Voltage, Re-Power on to Recover
  • Output Cable Length: 4 Ft.
  • Mean Time Before Failure: 348.7K Hrs. Min.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70069910
Product Name POWER SUPPLY, AC-DC, EXTERNAL, GREEN, 90W, 24V, 3.75A
Type DC Power Supply
Form Factor Desktop / Free Standing
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.5 volts
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details