Mean Well USA, Inc. POWER SUPPLY, AC-DC, EXTERNAL, GREEN, 221W, 48V, 4.6A GS220A48-R7B

Description
Features: Desktop Style with Safety Certificates Changeable DC Plug (MOQ May Be Required) ErP Step 2 Compliant Meets EISA 2007 3- Pole AC Inlet Class I Power High Efficiency Up to 94.5% Protections: Short Circuit/Overload/Ove r Voltage/Over Temperature (Except GS40) LED Indicator for Power On 2-Year Warranty Additional Features: Rated Output Power: 221 W Output Voltage: 48 VDC Output Current: 4.6 A Input Voltage Range: 90-264 VAC/127-370 VDC Efficiency: 94.5% Overload: 105-135% Rated Output Power Overload Protection Type: Hiccup Mode, Recovers Automatically After Fault Condition Is Removed Over Voltage: 105-135% Rated Output Voltage Over Voltage Protection Type: Shut Down O/P Voltage, Re-Power on to Recover Output Cable Length: 3.3 Ft. Mean Time Before Failure: 191.3K Hrs. Min.
Description
Features: Desktop Style with Safety Certificates Changeable DC Plug (MOQ May Be Required) ErP Step 2 Compliant Meets EISA 2007 3- Pole AC Inlet Class I Power High Efficiency Up to 94.5% Protections: Short Circuit/Overload/Ove r Voltage/Over Temperature (Except GS40) LED Indicator for Power On 2-Year Warranty Additional Features: Rated Output Power: 221 W Output Voltage: 48 VDC Output Current: 4.6 A Input Voltage Range: 90-264 VAC/127-370 VDC Efficiency: 94.5% Overload: 105-135% Rated Output Power Overload Protection Type: Hiccup Mode, Recovers Automatically After Fault Condition Is Removed Over Voltage: 105-135% Rated Output Voltage Over Voltage Protection Type: Shut Down O/P Voltage, Re-Power on to Recover Output Cable Length: 3.3 Ft. Mean Time Before Failure: 191.3K Hrs. Min.

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY, AC-DC, EXTERNAL, GREEN, 221W, 48V, 4.6A - 70069920 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, AC-DC, EXTERNAL, GREEN, 221W, 48V, 4.6A
70069920
POWER SUPPLY, AC-DC, EXTERNAL, GREEN, 221W, 48V, 4.6A 70069920
Features: Desktop Style with Safety Certificates Changeable DC Plug (MOQ May Be Required) ErP Step 2 Compliant Meets EISA 2007 3- Pole AC Inlet Class I Power High Efficiency Up to 94.5% Protections: Short Circuit/Overload/Ove r Voltage/Over Temperature (Except GS40) LED Indicator for Power On 2-Year Warranty Additional Features: Rated Output Power: 221 W Output Voltage: 48 VDC Output Current: 4.6 A Input Voltage Range: 90-264 VAC/127-370 VDC Efficiency: 94.5% Overload: 105-135% Rated Output Power Overload Protection Type: Hiccup Mode, Recovers Automatically After Fault Condition Is Removed Over Voltage: 105-135% Rated Output Voltage Over Voltage Protection Type: Shut Down O/P Voltage, Re-Power on to Recover Output Cable Length: 3.3 Ft. Mean Time Before Failure: 191.3K Hrs. Min.

Features:

  • Desktop Style with Safety Certificates
  • Changeable DC Plug (MOQ May Be Required)
  • ErP Step 2 Compliant
  • Meets EISA 2007
  • 3- Pole AC Inlet
  • Class I Power
  • High Efficiency Up to 94.5%
  • Protections: Short Circuit/Overload/Over Voltage/Over Temperature (Except GS40)
  • LED Indicator for Power On
  • 2-Year Warranty Additional Features:
  • Rated Output Power: 221 W
  • Output Voltage: 48 VDC
  • Output Current: 4.6 A
  • Input Voltage Range: 90-264 VAC/127-370 VDC
  • Efficiency: 94.5%
  • Overload: 105-135% Rated Output Power
  • Overload Protection Type: Hiccup Mode, Recovers Automatically After Fault Condition Is Removed
  • Over Voltage: 105-135% Rated Output Voltage
  • Over Voltage Protection Type: Shut Down O/P Voltage, Re-Power on to Recover
  • Output Cable Length: 3.3 Ft.
  • Mean Time Before Failure: 191.3K Hrs. Min.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70069920
Product Name POWER SUPPLY, AC-DC, EXTERNAL, GREEN, 221W, 48V, 4.6A
Type DC Power Supply
Form Factor Desktop / Free Standing
Applications Commercial
Unlock Full Specs
to access all available technical data