Open Frame AC DC Converters 1 Output 24V 4.2A 90 ~ 264 VAC, 127 ~ 370 VDC Input
POWER SUPPLY, AC-DC, 24V, 4.2A; No. of Outputs:1 Output; Power Rating (Covection Cooling):100W; Power Rating (Forced Cooling):150W @ 20CFM; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 7703933 | 1866-1642-ND | 44AC4719 |
| Product Name | Switching Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 24V, 4.2A; No. Of Outputs Mean Well |
| Operating Temperature | -30 C (-22 F) | -30 to 70 C (-22 to 158 F) | |
| Regulatory Compliance | RoHS Compliant | RoHS Compliant | |
| DC Output Voltage | 24.0 volts | ||
| Number of Outputs | 1 # | 1 # | |
| Type | AC/DC Converter; 1 | DC Power Supply |