700mA 107 ~ 214V Constant Current LED Driver AC DC Converter Topology 1 Output
Dimmable LED Driver IP67 700mA 150W
LED DRIVER PSU, AC-DC, 214V, 0.7A; Output Power Max:150W; Output Voltage Max:214V; Output Current:700A; LED Driver Mode:Constant Current; Input Voltage Min:100V; Input Voltage Max:305V; Product Range:ELG-150-C Series; SVHC:No SVHC RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1866-1502-ND | 1034647 | 78AC4423 |
| Product Name | LED Drivers | LED Drivers | Led Driver Psu, Ac-Dc, 214V, 0.7A; Output Power Max Mean Well |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |
| Output Voltage | 107 to 214 volts | 214 volts | |
| Output Current | 700 milliamps | 700000 milliamps | |
| Efficiency | 92 % | ||
| Features | RoHS Compliant | Outdoor Rated; RoHS Compliant | RoHS Compliant |