Rochester Electronics PMIC - PMIC - LED Drivers - CAT4003BTD-GT3 CAT4003BTD-GT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 914733-CAT4003BTD-GT 3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 3 Output Linear - Multi-Step Dimming 25mA TSOT-23-6 Package: Bulk Package: SOT-23-6 Thin, TSOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 914733-CAT4003BTD-GT 3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 3 Output Linear - Multi-Step Dimming 25mA TSOT-23-6 Package: Bulk Package: SOT-23-6 Thin, TSOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - CAT4003BTD-GT3 - 914733-CAT4003BTD-GT3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - CAT4003BTD-GT3
914733-CAT4003BTD-GT3
PMIC - PMIC - LED Drivers - CAT4003BTD-GT3 914733-CAT4003BTD-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 914733-CAT4003BTD-GT 3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 3 Output Linear - Multi-Step Dimming 25mA TSOT-23-6 Package: Bulk Package: SOT-23-6 Thin, TSOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 914733-CAT4003BTD-GT3
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 3 Output Linear - Multi-Step Dimming 25mA TSOT-23-6
Package: Bulk
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 914733-CAT4003BTD-GT3
Product Name PMIC - PMIC - LED Drivers - CAT4003BTD-GT3
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LM2756TMEV - 778850-LM2756TMEV - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
View Details
LED Drivers - 1766756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
Constant Current 2A Pwm Dimmable Synchronous Buck Led Driver - ALT80800KLPATR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers