Mean Well USA, Inc. Industrial, DIN Rail Power Supplies EDR-150-24

Description
AC/DC DIN RAIL SUPPLY 24V 156W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 156W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1866-1443-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1866-1443-ND
Industrial, DIN Rail Power Supplies 1866-1443-ND
AC/DC DIN RAIL SUPPLY 24V 156W

AC/DC DIN RAIL SUPPLY 24V 156W

Buy Now Datasheet
DIN Rail Power Supplies - 1222216 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
1222216
DIN Rail Power Supplies 1222216
MEAN WELL EDR-150-24

MEAN WELL EDR-150-24

Supplier's Site
Power Supply, Ac-Dc, 24V, 6.5A; Power Supply Approvals Mean Well - 68AH9738 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 6.5A; Power Supply Approvals Mean Well
68AH9738
Power Supply, Ac-Dc, 24V, 6.5A; Power Supply Approvals Mean Well 68AH9738
POWER SUPPLY, AC-DC, 24V, 6.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:156W; Output Voltage - Output 1:24V; Output Current - Output 1:6.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 6.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:156W; Output Voltage - Output 1:24V; Output Current - Output 1:6.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1866-1443-ND 1222216 68AH9738
Product Name Industrial, DIN Rail Power Supplies DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 6.5A; Power Supply Approvals Mean Well
Type 1 DC Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
DC Output Current 6.5 amps 6.5 amps
AC Input Voltage 90.0 to 264.0 volts
DC Input Voltage 127.0 to 370.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details