The CE-1005 is a non-isolated, surface-mount DC-DC point-of-load converter with a 1.0 to 3.3V output programmable via pin connections or external resistor, capable of delivering up to 2.5A at 3.3V input and 1.75A at 5V input with a typical efficiency of 91.5%. It accepts a 3 to 5.25V input, features five-sided shielding to reduce EMI, and operates over a temperature range of -40°C to +85°C with convection or forced air cooling. The device has a maximum height of 4.2mm and measures 18.3 x 12.3 x 4.2mm. Remote on/off control is supported via pin 5, with shutdown thresholds defined as <0.5V for off and >2V for on. Overload protection is typified at 3A.
These niche non-isolated DC-DC converters have an ultra low profile (as low as 4.2mm) and five sided shielding for low radiated EMI. With output voltages of 1.5V to 12.6V, the series accepts input voltages between 3V and 26.4Vdc (model dependant). The CE series also has an impressive 100G peak acceleration shock performance.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | CE-1005 |
| Product Name | 1.75W-30W DC-DC POL converters |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| Regulatory Compliance | Approvals - N/A |
| DC Output Voltage | 1.0 to 3.3 volts |