Meadowlark Optics, Inc. Rotary Mounts, Post and Base RM701

Description
Meadowlark Optics Rotary Mounts provide angularadjustment often required in polarization control applications and a threaded retaining ring holds mounted optical components. Full 360° rotation is possible using the knurled edge, with angular position indicated in 2° increments on the graduated scale. A two-inch mount post is included. Mounting Post and Base Set Meadowlark Optics standard liquid crystal devices are mounted in a black anodized aluminum housing, tapped with an 8-32 hole. Our Mounting Post and Base Set is designed to mate the liquid crystal housing with standard optical table and breadboard hole patterns.
Description
Meadowlark Optics Rotary Mounts provide angularadjustment often required in polarization control applications and a threaded retaining ring holds mounted optical components. Full 360° rotation is possible using the knurled edge, with angular position indicated in 2° increments on the graduated scale. A two-inch mount post is included. Mounting Post and Base Set Meadowlark Optics standard liquid crystal devices are mounted in a black anodized aluminum housing, tapped with an 8-32 hole. Our Mounting Post and Base Set is designed to mate the liquid crystal housing with standard optical table and breadboard hole patterns.

Suppliers

Company
Product
Description
Supplier Links
Frederick, CO, USA
Rotary Mounts, Post and Base
RM701
Rotary Mounts, Post and Base RM701
Meadowlark Optics Rotary Mounts provide angularadjustment often required in polarization control applications and a threaded retaining ring holds mounted optical components. Full 360° rotation is possible using the knurled edge, with angular position indicated in 2° increments on the graduated scale. A two-inch mount post is included. Mounting Post and Base Set Meadowlark Optics standard liquid crystal devices are mounted in a black anodized aluminum housing, tapped with an 8-32 hole. Our Mounting Post and Base Set is designed to mate the liquid crystal housing with standard optical table and breadboard hole patterns.

Meadowlark Optics Rotary Mounts provide angularadjustment often required in polarization control applications and a threaded retaining ring holds mounted optical components. Full 360° rotation is possible using the knurled edge, with angular position indicated in 2° increments on the graduated scale. A two-inch mount post is included.

Mounting Post and Base Set
Meadowlark Optics standard liquid crystal devices are mounted in a black anodized aluminum housing, tapped with an 8-32 hole. Our Mounting Post and Base Set is designed to mate the liquid crystal housing with standard optical table and breadboard hole patterns.

Technical Specifications

  Meadowlark Optics, Inc.
Product Category Optical Mounts
Product Number RM701
Product Name Rotary Mounts, Post and Base
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Tip / Tilt Platform - S-330 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Fixed
Shape Circular
View Details
Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Flipper Optic Mount, 1.0 in. Optic Diameter, 8-32 - 9891 - Newport MKS
Specs
Mount Type Mirror Mount; Flipper Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
AMG Gimbal -  - Aerotech, Inc.
Aerotech, Inc.
Specs
Mount Type Filter Holder; Lens Holder; Mirror Mount; Polarizer Mount
Adjustment Type Gimbal
Clear Aperture 591 mm (23.27 inch)
View Details