Newport MKS Mirror Mount, Classic, Corner, 1.0 in., 3 Allen-Keys 9809-K

Description
The 9809-K Classic Corner Mirror Mount centers a 1.0 inch (25.4 mm) diameter optic at the fourth corner of the square formed with the three adjustment screws, allowing you to get tilt without translation, and pure translation all in a single mount. For pure translation, simply turn on Allen-keys the same amount. A 1° error in one Allen-key results in only 0.0012° tilt in the face plate. For tilt without translation, use two Allen-keys, or for applications when translation is less important, adjust the tilt with just one Allen-key. The proprietary, precision, Hex-key actuated 1/4-80 screws give you increased durability, better repeatability, and even more precise adjustment than comparably priced mounts. Because the optic sits close to the edge of this mount, it is ideal for applications where clearance is an issue.
Request a Quote
Description
The 9809-K Classic Corner Mirror Mount centers a 1.0 inch (25.4 mm) diameter optic at the fourth corner of the square formed with the three adjustment screws, allowing you to get tilt without translation, and pure translation all in a single mount. For pure translation, simply turn on Allen-keys the same amount. A 1° error in one Allen-key results in only 0.0012° tilt in the face plate. For tilt without translation, use two Allen-keys, or for applications when translation is less important, adjust the tilt with just one Allen-key. The proprietary, precision, Hex-key actuated 1/4-80 screws give you increased durability, better repeatability, and even more precise adjustment than comparably priced mounts. Because the optic sits close to the edge of this mount, it is ideal for applications where clearance is an issue.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Classic, Corner, 1.0 in., 3 Allen-Keys - 9809-K - Newport MKS
Irvine, CA, United States
Mirror Mount, Classic, Corner, 1.0 in., 3 Allen-Keys
9809-K
Mirror Mount, Classic, Corner, 1.0 in., 3 Allen-Keys 9809-K
The 9809-K Classic Corner Mirror Mount centers a 1.0 inch (25.4 mm) diameter optic at the fourth corner of the square formed with the three adjustment screws, allowing you to get tilt without translation, and pure translation all in a single mount. For pure translation, simply turn on Allen-keys the same amount. A 1° error in one Allen-key results in only 0.0012° tilt in the face plate. For tilt without translation, use two Allen-keys, or for applications when translation is less important, adjust the tilt with just one Allen-key. The proprietary, precision, Hex-key actuated 1/4-80 screws give you increased durability, better repeatability, and even more precise adjustment than comparably priced mounts. Because the optic sits close to the edge of this mount, it is ideal for applications where clearance is an issue.

The 9809-K Classic Corner Mirror Mount centers a 1.0 inch (25.4 mm) diameter optic at the fourth corner of the square formed with the three adjustment screws, allowing you to get tilt without translation, and pure translation all in a single mount. For pure translation, simply turn on Allen-keys the same amount. A 1° error in one Allen-key results in only 0.0012° tilt in the face plate. For tilt without translation, use two Allen-keys, or for applications when translation is less important, adjust the tilt with just one Allen-key. The proprietary, precision, Hex-key actuated 1/4-80 screws give you increased durability, better repeatability, and even more precise adjustment than comparably priced mounts. Because the optic sits close to the edge of this mount, it is ideal for applications where clearance is an issue.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9809-K
Product Name Mirror Mount, Classic, Corner, 1.0 in., 3 Allen-Keys
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Mirror Mount, Picomotor, Clear Edge, 2.0 in., 2-Axis, Left-handed - 8822-L - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Fine Focusing Lens Mount, 1.0 in., Micrometer Drive, 8-32 and M4, A-LINE - LH-1TZ - Newport MKS
Specs
Mount Type Lens Holder; Adjustable Mount
Clear Aperture 22.9 mm (0.9016 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Industrial Optical Mount, Flexure, 0.75 in., Clear Edge, Locking Adjusters, Left-Handed, Metric - M-MFM-075CL - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 19.1 mm (0.7520 inch)
View Details
Picomotor Piezo Mirror Mount, Corner, 0.5 in. Diameter, 3-Axis - 8808 - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details