McMaster-Carr Supply Company Replacement Telescopic Antenna 10 To 34; Antenna Type Mcm TA4

Description
Replacement Telescopic Antenna 10" to 34"; Antenna Type:RF; Frequency Min:54MHz; Frequency Max:890MHz; Antenna Mounting:Pin Feed; Gain:-; VSWR:-; Input Power:-; Input Impedance:75ohm; Antenna Polarization:-; Product Range:
Description
Replacement Telescopic Antenna 10" to 34"; Antenna Type:RF; Frequency Min:54MHz; Frequency Max:890MHz; Antenna Mounting:Pin Feed; Gain:-; VSWR:-; Input Power:-; Input Impedance:75ohm; Antenna Polarization:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Replacement Telescopic Antenna 10 To 34; Antenna Type Mcm - 31AC5314 - Newark, An Avnet Company
Chicago, IL, United States
Replacement Telescopic Antenna 10 To 34; Antenna Type Mcm
31AC5314
Replacement Telescopic Antenna 10 To 34; Antenna Type Mcm 31AC5314
Replacement Telescopic Antenna 10" to 34"; Antenna Type:RF; Frequency Min:54MHz; Frequency Max:890MHz; Antenna Mounting:Pin Feed; Gain:-; VSWR:-; Input Power:-; Input Impedance:75ohm; Antenna Polarization:-; Product Range:

Replacement Telescopic Antenna 10" to 34"; Antenna Type:RF; Frequency Min:54MHz; Frequency Max:890MHz; Antenna Mounting:Pin Feed; Gain:-; VSWR:-; Input Power:-; Input Impedance:75ohm; Antenna Polarization:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 31AC5314
Product Name Replacement Telescopic Antenna 10 To 34; Antenna Type Mcm
Primary Frequency Range 54.0 to 890.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

u-blox ANN-MB-00 Multiband GNSS Antenna - AS-ANT2B-ANN-L1L2-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1559.0 to 1606.0 MHz
Gain 28 dB
VSWR 2 :1
View Details
3 suppliers
Antennas - 1513259-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GSM 900, GSM, CDMA 1900, ISM, GSM 1800, CDMA 850, Cellular, LTE, ZigBee
Polarization Linear
Primary Frequency Range 824.0 to 1990.0 MHz
View Details
6 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details