McMaster-Carr Supply Company Audio Visual (Audio Video), Loudspeaker; Driver Type Mcm SR00186

Description
AUDIO VISUAL (AUDIO VIDEO), LOUDSPEAKER; Driver Type:General Purpose; External Diameter - Metric:50mm; Impedance:8ohm; Power Rating Nom:1W; External Diameter - Imperial:1.969"; Frequency Response Min:350Hz; Speaker Shape:Round RoHS Compliant: Yes
Datasheet
Description
AUDIO VISUAL (AUDIO VIDEO), LOUDSPEAKER; Driver Type:General Purpose; External Diameter - Metric:50mm; Impedance:8ohm; Power Rating Nom:1W; External Diameter - Imperial:1.969"; Frequency Response Min:350Hz; Speaker Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Visual (Audio Video), Loudspeaker; Driver Type Mcm - 39C0526 - Newark, An Avnet Company
Chicago, IL, United States
Audio Visual (Audio Video), Loudspeaker; Driver Type Mcm
39C0526
Audio Visual (Audio Video), Loudspeaker; Driver Type Mcm 39C0526
AUDIO VISUAL (AUDIO VIDEO), LOUDSPEAKER; Driver Type:General Purpose; External Diameter - Metric:50mm; Impedance:8ohm; Power Rating Nom:1W; External Diameter - Imperial:1.969"; Frequency Response Min:350Hz; Speaker Shape:Round RoHS Compliant: Yes

AUDIO VISUAL (AUDIO VIDEO), LOUDSPEAKER; Driver Type:General Purpose; External Diameter - Metric:50mm; Impedance:8ohm; Power Rating Nom:1W; External Diameter - Imperial:1.969"; Frequency Response Min:350Hz; Speaker Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 39C0526
Product Name Audio Visual (Audio Video), Loudspeaker; Driver Type Mcm
Nominal Power 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7675373P - RS Components, Ltd.
Specs
SPL 88 dB
Nominal Power 0.1000 watts
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 10.04 inch (255 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details