Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:6.35mm x 31.75mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:-; Breaking Capacity Current AC:10A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Fuses |
| Product Number | 87X4307 |
| Product Name | Blow Characteristic Mcm |
| Approvals / Standards | RoHS |