McMaster-Carr Supply Company Countdown/up Timer; Product Range Mcm 80-1675

Description
Countdown/up Timer; Product Range:1s to 99min; Timer Functions:Countdown / Up; Time Min:1s; Time Max:99min; No. of Timing Ranges:2Ranges; No. of Digits:4; Timer Output:-; Supply Voltage Max:1.5V; Current Rating Nom:- RoHS Compliant: No
Datasheet
Description
Countdown/up Timer; Product Range:1s to 99min; Timer Functions:Countdown / Up; Time Min:1s; Time Max:99min; No. of Timing Ranges:2Ranges; No. of Digits:4; Timer Output:-; Supply Voltage Max:1.5V; Current Rating Nom:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Countdown/up Timer; Product Range Mcm - 98B2936 - Newark, An Avnet Company
Chicago, IL, United States
Countdown/up Timer; Product Range Mcm
98B2936
Countdown/up Timer; Product Range Mcm 98B2936
Countdown/up Timer; Product Range:1s to 99min; Timer Functions:Countdown / Up; Time Min:1s; Time Max:99min; No. of Timing Ranges:2Ranges; No. of Digits:4; Timer Output:-; Supply Voltage Max:1.5V; Current Rating Nom:- RoHS Compliant: No

Countdown/up Timer; Product Range:1s to 99min; Timer Functions:Countdown / Up; Time Min:1s; Time Max:99min; No. of Timing Ranges:2Ranges; No. of Digits:4; Timer Output:-; Supply Voltage Max:1.5V; Current Rating Nom:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 98B2936
Product Name Countdown/up Timer; Product Range Mcm
Instrument Type Timer
Technology Electronic
Direction Bi-directional Counter
Unlock Full Specs
to access all available technical data

Similar Products

Timer, 8925D Series - 8925D - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Digital Time Switch, Spdt, Nfc Prog, 16A; Product Range Finder - 10AC9854 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Clocks - 2486687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details