McMaster-Carr Supply Company 6 Aluminum Weatherproof Pa Horn; Product Range Mcm 555-6567

Description
6" Aluminum Weatherproof PA Horn; Product Range:- RoHS Compliant: Yes
Description
6" Aluminum Weatherproof PA Horn; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
6 Aluminum Weatherproof Pa Horn; Product Range Mcm - 96K1186 - Newark, An Avnet Company
Chicago, IL, United States
6 Aluminum Weatherproof Pa Horn; Product Range Mcm
96K1186
6 Aluminum Weatherproof Pa Horn; Product Range Mcm 96K1186
6" Aluminum Weatherproof PA Horn; Product Range:- RoHS Compliant: Yes

6" Aluminum Weatherproof PA Horn; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 96K1186
Product Name 6 Aluminum Weatherproof Pa Horn; Product Range Mcm
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 276773 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 92 dB
Nominal Power 0.8000 watts
Impedance 8 ohms
View Details
Car Audio, Full Range Speaker - SE65 - Boston Acoustics, Inc.
Specs
Nominal Power 35 watts
Maximum Power 100 watts
Impedance 4 ohms
View Details
Powered Subwoofer with 10-inch Subwoofer Driver, 900 watts - f110-GLOSS - JL Audio, Inc.
Specs
Features Case
Weight 30385.49 g (1072.00 oz)
Application Automotive
View Details