McMaster-Carr Supply Company Compression Horn Driver, 60W Rms; Product Range Mcm 54-060

Description
COMPRESSION HORN DRIVER, 60W RMS; Product Range:Horn Driver RoHS Compliant: No
Datasheet
Description
COMPRESSION HORN DRIVER, 60W RMS; Product Range:Horn Driver RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Horn Driver, 60W Rms; Product Range Mcm - 39C1410 - Newark, An Avnet Company
Chicago, IL, United States
Compression Horn Driver, 60W Rms; Product Range Mcm
39C1410
Compression Horn Driver, 60W Rms; Product Range Mcm 39C1410
COMPRESSION HORN DRIVER, 60W RMS; Product Range:Horn Driver RoHS Compliant: No

COMPRESSION HORN DRIVER, 60W RMS; Product Range:Horn Driver RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 39C1410
Product Name Compression Horn Driver, 60W Rms; Product Range Mcm
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.62 inch (92 mm)
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details