McMaster-Carr Supply Company Fm Dipole Antenna Male f Connector; Product Range Mcm 30-1530

Description
FM Dipole Antenna - Male "F" connector; Product Range:- RoHS Compliant: Yes
Description
FM Dipole Antenna - Male "F" connector; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fm Dipole Antenna Male f Connector; Product Range Mcm - 37J1216 - Newark, An Avnet Company
Chicago, IL, United States
Fm Dipole Antenna Male f Connector; Product Range Mcm
37J1216
Fm Dipole Antenna Male f Connector; Product Range Mcm 37J1216
FM Dipole Antenna - Male "F" connector; Product Range:- RoHS Compliant: Yes

FM Dipole Antenna - Male "F" connector; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 37J1216
Product Name Fm Dipole Antenna Male f Connector; Product Range Mcm
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Standard Gain Horn - ModelSAS-582 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers