McMaster-Carr Supply Company Led Color Mcm 287-10600

Description
LED Color:Red; Product Range:-; Bulb Size:3mm; Forward Current If:20mA; Forward Voltage:1.8V; LED Mounting:Through Hole; Lens Shape:Round; Luminous Intensity:100mcd; Viewing Angle:35°; Wavelength Typ:643nm
Datasheet
Description
LED Color:Red; Product Range:-; Bulb Size:3mm; Forward Current If:20mA; Forward Voltage:1.8V; LED Mounting:Through Hole; Lens Shape:Round; Luminous Intensity:100mcd; Viewing Angle:35°; Wavelength Typ:643nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Color Mcm - 33AC0160 - Newark, An Avnet Company
Chicago, IL, United States
Led Color Mcm
33AC0160
Led Color Mcm 33AC0160
LED Color:Red; Product Range:-; Bulb Size:3mm; Forward Current If:20mA; Forward Voltage:1.8V; LED Mounting:Through Hole; Lens Shape:Round; Luminous Intensity:100mcd; Viewing Angle:35°; Wavelength Typ:643nm

LED Color:Red; Product Range:-; Bulb Size:3mm; Forward Current If:20mA; Forward Voltage:1.8V; LED Mounting:Through Hole; Lens Shape:Round; Luminous Intensity:100mcd; Viewing Angle:35°; Wavelength Typ:643nm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33AC0160
Product Name Led Color Mcm
LED Package: 3mm
LED Type Red; Red
Peak Wavelength 643 nm (6430 Å)
Viewing Angle 35 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details