McMaster-Carr Supply Company Enclosure, Pcb Box, Plastic, Gray; Enclosure Type Mcm 28-975

Description
ENCLOSURE, PCB BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Plastic; External Height - Metric:60.3mm; External Width - Metric:179mm; External Depth - Metric:110mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Plastic; External Height - Metric:60.3mm; External Width - Metric:179mm; External Depth - Metric:110mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb Box, Plastic, Gray; Enclosure Type Mcm - 97B1556 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Plastic, Gray; Enclosure Type Mcm
97B1556
Enclosure, Pcb Box, Plastic, Gray; Enclosure Type Mcm 97B1556
ENCLOSURE, PCB BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Plastic; External Height - Metric:60.3mm; External Width - Metric:179mm; External Depth - Metric:110mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, PCB BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Plastic; External Height - Metric:60.3mm; External Width - Metric:179mm; External Depth - Metric:110mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 97B1556
Product Name Enclosure, Pcb Box, Plastic, Gray; Enclosure Type Mcm
Length 2.37 inch (60.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228918 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.86 inch (98 mm)
Width 3.86 inch (98 mm)
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4261 - Newark, An Avnet Company
Specs
Length 2.76 inch (70 mm)
Width 8.98 inch (228 mm)
Depth 7.09 inch (180 mm)
View Details